Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Interface, Smart Card
Embedded Yes, MCU, 8-Bit
Utilized IC / Part LTC4556
Secondary Attributes Graphical User Interface
Supplied Contents Board(s)
Win Source Part Number 784186-DC564A
Popularity Medium
Supply and Demand Status Balance
Introduction Date February 27, 2004
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC564A CAD Model

Description

The DC564A from Linear Technology is a state-of-the-art data converter evaluation board designed to showcase the performance of the LTC®2292, a dual 12-bit, 40Msps ADC (Analog to Digital Converter). This product is an essential tool for engineers and designers who require high-speed and high-resolution data conversion in their applications.

Key Features

  • Dual 12-Bit, 40Msps ADC: The LTC2292 offers two channels of conversion at a sampling rate of up to 40 million samples per second, ensuring precise and rapid data acquisition.
  • High SNR (Signal-to-Noise Ratio): With an impressive SNR, the LTC2292 provides clean and reliable conversion, making it ideal for sensitive signal processing applications.
  • Low Power Consumption: The LTC2292 is designed for power-efficient operation, which is critical for portable and battery-powered devices.
  • Differential Inputs: The ADC features differential inputs that enhance the common-mode noise rejection and improve the overall signal integrity.
  • Flexible Power Supply: The board can be powered by a single 3.3V supply, simplifying the power design for the system.
  • Easy-to-Use Interface: The DC564A evaluation board comes with an easy-to-interface design, allowing for quick integration into existing systems.

Applications

The DC564A is versatile and can be used in a variety of applications, including:

  • Wireless and Wired Broadband Communication
  • Imaging and Video Processing
  • Medical and Scientific Instrumentation
  • High-Speed Data Acquisition Systems
  • Industrial Process Control

Support and Resources

Linear Technology provides comprehensive support for the DC564A, including detailed documentation, reference designs, and technical assistance to ensure a smooth integration into your project. The evaluation board is fully compatible with Linear Technology's suite of development tools, allowing for extensive testing and optimization of system performance.

With its robust features and reliable performance, the DC564A evaluation board is an excellent choice for any application requiring high-speed and accurate data conversion.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADV7613
Need more? Email Us
ECAD model for EVAL-ADV7613FEBZ
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADV7182AEBZ
Analog Devices Inc.
BOARD EVAL FOR ADAU1446
Need more? Email Us
ECAD model for EVAL-ADAU1446EBZ
MaxLinear Inc
EVAL BOARD FOR SP338EER4
Need more? Email Us
ECAD model for SP338EER1-0A-EB
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADIN1200FMCZ
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
ECAD model for TMC5160-BOB
Texas Instruments
EVALUATION MODULE
Need more? Email Us
ECAD model for TPIC8101EVM
Analog Devices Inc.
EVAL BOARD FOR ADAU1850
Need more? Email Us
ECAD model for EVAL-ADAU1850EBZ
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
ECAD model for STEVAL-MKI109V2

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention