Products specifications

Win Source Part Number 1056740-EC24C08IG
Categories OEM Parts(C-E)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EC24C08IG CAD Model

Description

The EC24C08IG is a high-performance, 8-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Linear Technology. This integrated circuit is designed for a wide range of applications that require low-power and high-endurance non-volatile memory solutions. Its 8K (8192 bits) of memory is organized as 1024 words of 8 bits each, which can be accessed through a simple and flexible I²C (Inter-Integrated Circuit) interface.

Key Features:

  • Interface: The EC24C08IG operates via a two-wire I²C serial interface which supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes, making it versatile for various communication requirements.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, catering to both 3.3V and 5V systems, which allows for flexible integration into various system designs.
  • Write Protect: The device includes a hardware write-protect pin to prevent inadvertent writes, ensuring data integrity during critical operations or after deployment in the field.
  • Endurance: The EEPROM boasts a high write endurance with 1 million write cycles and a data retention period of 100 years, guaranteeing reliability over an extended period.
  • Temperature Range: With an industrial-grade temperature range from -40°C to +85°C, the EC24C08IG is suitable for harsh environments and demanding applications.
  • Package: It is available in a compact 8-lead narrow SOIC package, which is ideal for space-constrained applications.

Applications:

The EC24C08IG is well-suited for a variety of applications that require non-volatile memory storage. Common uses include:

  • Parameter storage for industrial controls
  • System configuration settings for consumer electronics
  • Calibration data storage for sensors and instrumentation
  • Device identity and authentication information

Linear Technology's commitment to quality ensures that the EC24C08IG EEPROM provides a reliable and durable memory solution for designers and engineers looking to enhance their systems with a trusted non-volatile memory component.

You May Also Be Interested in

Omron
SENSOR OPT SLOT MODULE / Optical Sensor Through-Beam 0.020" (0.5mm) Module, Slotted
Need more? Email Us
ECAD model for EE-SX974-C1
VinTrons Technology
Need more? Email Us
ECAD model for CS-QT9600XL-VT-61156
Bourns Inc.
Res Anti-Sulfured Thick Film 0201 182 Ohm 1% 1/20W ±200ppm/°C Molded Paper T/R
Need more? Email Us
ECAD model for CR0201AFW-1820GAS
Samtec Inc.
CONN SOCKET 32POS 0.1 GOLD PCB / 32 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
ECAD model for ESW-116-58-G-D
Panasonic
THERMISTOR NTC 2KOHM 4500K 0603 / NTC Thermistor 2k 0603 (1608 Metric)
Need more? Email Us
ECAD model for ERT-J1VT202J
Hitachi, Ltd
Need more? Email Us
ECAD model for CP-D32WN100087108
VinTrons Technology
Need more? Email Us
ECAD model for CS-VX8550SL-VT-2
Eaton / Cutler Hammer
DV6-340-11K - Eaton Cutler-hammer Vector Frequency Inv DV6 (11 Kw- 400 V)
Need more? Email Us
ECAD model for DV6-340-11K
Crouse-Hinds
Need more? Email Us
ECAD model for EBMC1FD-WFD30J36-W643

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention