EN
  • EN
  • DE

LAL121759

Part No LAL121759
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068705-LAL121759
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAL121759 CAD Model

Description

Linear Technology's LAL121759 - Precision Voltage Regulator

The Linear Technology LAL121759 is a high-performance, precision voltage regulator designed for use in demanding applications that require a stable and reliable power supply. This regulator is part of Linear Technology's extensive range of power management solutions, renowned for their quality and reliability.

Key Features

  • Accurate Voltage Regulation: The LAL121759 provides a highly precise output voltage, ensuring stable operation for sensitive electronic components.
  • Low Dropout Voltage: This voltage regulator is engineered to maintain regulation with a minimal difference between the input and output voltages, making it ideal for low-voltage operations.
  • High Current Capability: With the ability to deliver substantial current, the LAL121759 is suitable for applications with high power demands.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, enhancing its reliability and lifespan.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing flexibility across various applications.

Applications

The LAL121759 is suited for a wide range of applications, including but not limited to:

  • High-end consumer electronics
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

Product Specifications

Below are some of the technical specifications of the LAL121759:

  • Output Voltage Range: Adjustable
  • Dropout Voltage: Low
  • Output Current: High
  • Package Type: Industry-standard package

Quality and Support

Linear Technology is committed to delivering high-quality products. The LAL121759 voltage regulator is backed by rigorous testing and quality control measures to ensure that it meets the highest standards. Additionally, Linear Technology provides comprehensive technical support and resources to assist with product integration and troubleshooting.

For detailed technical documentation, application notes, and support resources, please visit Linear Technology's official website or contact their customer support team.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess