Linear Technology KW010A0F41SRZ DC-DC Converter Module
The Linear Technology KW010A0F41SRZ is a high-performance, non-isolated DC-DC converter module designed to deliver a precise, regulated output from a varying input supply. This power module is part of Linear Technology's extensive range of power management solutions and is engineered to cater to the demanding requirements of modern electronic systems.
With an input voltage range of 4.5V to 14V, the KW010A0F41SRZ can efficiently convert input voltages to a fixed output of 1.0V, which is ideal for low-voltage applications that require a stable and reliable power source. The module is capable of supplying up to 10A of continuous output current, making it suitable for powering high-current devices such as processors, FPGAs, and other integrated circuits.
The KW010A0F41SRZ boasts an impressive efficiency that minimizes power loss and heat generation, thus enhancing system reliability and performance. It also features over-current and over-temperature protection, which safeguards the module and the connected load from potential damage due to abnormal operating conditions.
The compact size of the KW010A0F41SRZ module, coupled with its surface-mount package, makes it an excellent choice for space-constrained applications. Its design allows for easy integration into a wide variety of systems, ranging from industrial controls to telecommunications equipment.
Additional features of the KW010A0F41SRZ include remote on/off control, which provides design flexibility and power-saving advantages. The power module also offers an adjustable output voltage option, allowing for fine-tuning to meet specific application needs.
In summary, the Linear Technology KW010A0F41SRZ is a robust, efficient, and versatile DC-DC converter module that promises to deliver stable power in a compact form factor. Its high current capability, protection features, and design flexibility make it an ideal choice for a wide range of power supply applications.