EN
  • EN
  • DE

LF355AN8

Part No LF355AN8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description Single, 30-V, 3-MHz, 13-V/µs slew rate, 3-mV offset voltage, In to V+, JFET-input op amp 8-PDIP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069399-LF355AN8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF355AN8 CAD Model

Description

The LF355AN8 from Linear Technology is a high-performance, monolithic JFET input operational amplifier that integrates state-of-the-art design for precision and reliability. This product is characterized by its low input bias and offset currents, as well as a low offset voltage, which makes it an ideal choice for high-accuracy applications in control systems, instrumentation, and analog processing circuits.

Key Features

  • High Input Impedance: The JFET input stage offers a very high input impedance, minimizing the impact on signal sources and ensuring high fidelity signal amplification.
  • Low Input Bias and Offset Currents: With exceptionally low input bias and offset currents, the LF355AN8 ensures accuracy in measurement and control applications, making it suitable for precision tasks.
  • Low Offset Voltage: The device's low offset voltage reduces error in amplification, providing a more accurate output.
  • Wide Gain Bandwidth: Featuring a wide gain bandwidth product, this operational amplifier can handle a broad range of frequencies without compromising performance.
  • Low Power Consumption: Designed for efficiency, the LF355AN8 operates with low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.

Applications

The LF355AN8 is versatile and can be used in various applications, including:

  • Sample and hold amplifiers
  • Photodiode amplifiers
  • Logarithmic amplifiers
  • Integrators or differentiators
  • Active filters
  • Test equipment
  • Analog-to-digital converters

Package and Quality

The LF355AN8 comes in an 8-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, allowing for easy integration into a wide range of electronic circuits. Linear Technology ensures that each product meets rigorous quality standards, providing reliable and consistent performance for professional and hobbyist applications alike.

For designers and engineers looking for a dependable and precise operational amplifier, the LF355AN8 from Linear Technology is an excellent choice that combines performance with long-term reliability.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess