EN
  • EN
  • DE

LM101AJ8

Part No LM101AJ8
Manufacturer Linear Technology
Description Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1196618-LM101AJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM101AJ8 CAD Model

Description

Introducing the LM101AJ8 Operational Amplifier from Linear Technology

The LM101AJ8 is a high-grade operational amplifier (op-amp) that stands out in the Linear Technology portfolio for its exceptional performance and versatility. This device is designed to cater to a wide range of applications, from simple signal conditioning to complex analog circuits, making it an ideal choice for both amateur enthusiasts and professional engineers.

At the heart of the LM101AJ8 is a well-crafted design that ensures low offset voltage and drift, which translates to a more stable and accurate operation over time and temperature variations. This feature is particularly important for precision applications where the integrity of the signal is paramount. The op-amp also boasts a high input impedance, which minimizes loading on the source circuit and preserves signal integrity.

One of the LM101AJ8's key attributes is its high gain-bandwidth product. This specification ensures that the amplifier can handle a wide range of frequencies without sacrificing gain, making it suitable for audio applications, filters, and fast signal amplification tasks. Additionally, its ability to operate from a single power supply or dual supplies (±5V to ±15V) adds to its flexibility, allowing it to be integrated into a variety of circuit configurations.

The LM101AJ8 also features a low-current draw, which is essential for battery-powered or energy-sensitive applications. Its power conservation characteristics do not compromise its performance, ensuring that users can design efficient systems without cutting corners on functionality.

Furthermore, the device is protected by internal frequency compensation, which simplifies the design process by eliminating the need for additional external components. This built-in compensation ensures stability in closed-loop circuits, saving designers time and reducing the complexity of their designs.

The LM101AJ8 comes in a TO-99 metal can package, which is known for its durability and excellent thermal performance. This packaging is beneficial for applications that may be exposed to harsh environments or require reliable thermal management.

In summary, the LM101AJ8 from Linear Technology is a top-tier operational amplifier that offers precision, stability, and flexibility. Whether it's for industrial control systems, test equipment, or consumer electronics, the LM101AJ8 is a reliable and efficient solution for a multitude of analog applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess