EN
  • EN
  • DE

LM118J8

Part No LM118J8
Manufacturer Linear Technology
Description High Speed Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1196764-LM118J8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM118J8 CAD Model

Description

The LM118J8 from Linear Technology is a high-performance operational amplifier designed to offer superior accuracy and stability. This precision op-amp is part of a series that includes the LM218 and LM318, each tailored for different voltage ranges and specifications. The LM118J8 is characterized by its fast response time and low input bias currents, making it an excellent choice for high-speed integrators, digital-to-analog converters, sample-and-hold circuits, and many other demanding applications.

Key Features

  • High Speed: The LM118J8 boasts a slew rate of 50V/µs, ensuring rapid response to input voltage changes.
  • Low Input Offset Voltage: With an input offset voltage of just 2mV, this op-amp provides high accuracy in signal amplification and processing.
  • Low Input Bias Current: The input bias current is typically 250nA, which is beneficial for high-impedance sources and precision applications.
  • Wide Operating Voltage Range: It operates effectively over a wide range of supply voltages, from ±5V to ±20V.
  • Versatile: The LM118J8 is suitable for use in a variety of circuits, including those that require an operational amplifier with good frequency compensation.

Applications

The LM118J8 is versatile and can be employed in a multitude of applications. It is particularly useful in:

  • High-speed integrators
  • Digital-to-analog converters
  • Sample-and-hold circuits
  • Signal and audio amplifiers
  • Active filters
  • Fast comparators

Package and Quality

The LM118J8 is available in a reliable 8-pin J-leaded ceramic dip package, which ensures robust performance even in harsh environments. Linear Technology is committed to high standards of quality, and this product is no exception. It is designed to meet rigorous industry standards for performance and reliability.

For engineers and designers looking for a precision operational amplifier with fast response and stable performance, the LM118J8 from Linear Technology is an excellent choice that provides both versatility and reliability in a wide range of electronic applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess