Product Overview: LM308H Precision Operational Amplifier
The LM308H is a high-performance operational amplifier produced by Linear Technology, designed to offer exceptional accuracy and stability. This precision op-amp is widely recognized for its low input bias currents and offset voltage, making it an ideal choice for high-fidelity applications and instrumentation where precision is paramount.
Key Features
- Low Input Bias Current: The LM308H features a remarkably low input bias current, ensuring minimal error in applications requiring high impedance.
- Low Offset Voltage: With its low offset voltage, the LM308H provides accurate signal amplification, crucial for precision instruments.
- High Gain Bandwidth Product: The device offers a wide bandwidth product, allowing it to handle a broad range of frequencies without compromising gain.
- Stable with High Capacitive Loads: The LM308H is designed to be stable even when driving large capacitive loads, making it versatile for various circuit configurations.
Applications
The LM308H is suitable for a vast array of applications including:
- Data acquisition systems
- Precision instruments
- Analog processing
- Sensor amplifiers
- Active filters
Product Specifications
Parameter
Specification
Package
TO-99
Supply Voltage (±)
3V to 18V
Operating Temperature
-55°C to +125°C
Input Offset Voltage
2mV (max)
Input Bias Current
250nA (max)
The LM308H from Linear Technology is a robust, reliable solution for designers seeking a precision operational amplifier with consistent performance across a range of environmental conditions. Its combination of low offset, low bias current, and high gain bandwidth makes it a versatile component for any precision analog circuit.