The LT1004CZ-1.2 is a precision voltage reference component manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This product stands out for its stability, reliability, and ease of use, making it an ideal choice for a wide array of applications where an accurate reference voltage is critical.
Key Features
- Precision Reference Voltage: The LT1004CZ-1.2 offers a fixed 1.2V output, which is meticulously maintained over various conditions.
- Low Temperature Coefficient: This device exhibits a low temperature coefficient, ensuring minimal deviation in output voltage with temperature changes, thereby providing a stable reference under varying environmental conditions.
- Wide Operating Current Range: The LT1004CZ-1.2 operates over a broad current range, offering designers flexibility in a variety of circuit configurations.
- High Accuracy: With its high accuracy, the LT1004CZ-1.2 ensures precise voltage reference for critical applications.
- Long-Term Stability: The component is designed for long-term stability, which is essential for maintaining consistent performance over the lifespan of the product.
Applications
The LT1004CZ-1.2 is highly versatile and can be used in numerous applications, including:
- Battery-powered equipment
- Precision data systems
- Portable instrumentation
- Analog-to-digital and digital-to-analog converters
- Voltage regulation modules
Technical Specifications
Parameter
Value
Output Voltage
1.2V
Initial Accuracy
±0.5%
Temperature Coefficient
20 ppm/°C
Operating Current Range
10 µA to 20 mA
Package Type
TO-92
With its robust design and precise performance, the LT1004CZ-1.2 from Linear Technology is an exceptional choice for professionals and hobbyists alike seeking a reliable voltage reference for their electronic designs.