EN
  • EN
  • DE

LT1004CZ-2.5

Part No LT1004CZ-2.5
Manufacturer Linear Technology
Description Micropower Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204650-LT1004CZ-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1004CZ-2.5 CAD Model

Description

Introducing the LT1004CZ-2.5 Voltage Reference from Linear Technology

The LT1004CZ-2.5 is a precision voltage reference component designed and manufactured by the reputable Linear Technology. This high-quality product has been engineered to offer a stable and reliable reference voltage of 2.5 volts, which is essential for various circuit applications where voltage accuracy is critical.

The LT1004CZ-2.5 is characterized by its low dynamic impedance and excellent temperature stability, making it an ideal choice for precision data converters, battery-operated devices, and power supplies. Its compact package and ease of use have made it a popular choice among engineers and designers for incorporating into their electronic designs.

Key Features:

  • Fixed 2.5V Output: This device provides a precise 2.5-volt output, which is essential for consistent performance in sensitive electronic circuits.
  • Low Temperature Coefficient: With a low temperature coefficient, the LT1004CZ-2.5 ensures minimal deviation in reference voltage over a wide temperature range, contributing to the stability of the end application.
  • High Accuracy: The accuracy of the reference voltage is paramount, and the LT1004CZ-2.5 does not disappoint, offering tight tolerances that enable high-precision applications.
  • Wide Operating Current Range: This voltage reference can operate over a broad range of currents, providing designers with flexibility in various circuit configurations.
  • Long-Term Stability: Over time, the LT1004CZ-2.5 maintains its performance, ensuring that applications continue to function as intended even after prolonged periods of use.

Applications:

  • Digital-to-Analog and Analog-to-Digital Converters
  • Portable Battery-Powered Equipment
  • Power Supply Monitoring
  • Instrumentation
  • Precision Current Sources

The LT1004CZ-2.5 is available in a TO-92 package, making it convenient for prototyping as well as for final production. Its robust design ensures that it can withstand the rigors of both industrial and consumer applications. Whether you are designing a sophisticated measurement instrument or a simple power supply, the LT1004CZ-2.5 from Linear Technology is a reliable component that you can trust to maintain the integrity of your voltage reference needs.

For detailed specifications, application notes, and additional resources, please refer to the official Linear Technology datasheets and product documentation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4357 $57.9213
22+ $5.2807 $116.1754
34+ $5.1155 $173.9270
47+ $4.9503 $232.6641
61+ $4.7852 $291.8972
81+ $4.2908 $347.5548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 644 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess