EN
  • EN
  • DE

LT1004IZ-2.5#PBF

Part No LT1004IZ-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO92-3 / V-Ref Precision 2.5V 20mA 3-Pin TO-92 Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Bulk
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 780111-LT1004IZ-2.5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1004
Introduction Date November 30, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1004IZ-2.5#PBF CAD Model

Description

Product Overview: LT1004IZ-2.5#PBF

The LT1004IZ-2.5#PBF is a precision voltage reference component from Linear Technology, renowned for its stability and accuracy. This device is designed to offer a fixed 2.5V output with a tight tolerance, making it an ideal choice for high-performance analog circuits that require a stable reference voltage.

Key Features

  • Precision Voltage: The LT1004IZ-2.5#PBF provides a precise 2.5V output, which is essential for maintaining the accuracy of analog-to-digital conversions and other sensitive electronic operations.
  • Low Temperature Coefficient: This voltage reference demonstrates a very low temperature coefficient, ensuring that the voltage stability is maintained across a wide range of operating temperatures.
  • High Stability: With excellent long-term stability, this component is reliable for sustained periods, reducing the need for recalibration and maintenance in critical applications.
  • Wide Operating Current Range: The device operates over a broad current range, providing flexibility in various circuit configurations and applications.
  • Low Dynamic Impedance: The low dynamic impedance of the LT1004IZ-2.5#PBF ensures a stable output even under varying load conditions.

Applications

The LT1004IZ-2.5#PBF is suitable for a wide array of applications, including but not limited to:

  • Data Conversion Systems
  • High Precision Power Supplies
  • Portable Instrumentation
  • Battery-Operated Devices
  • Current Loop Measurement Systems

Quality and Reliability

Linear Technology ensures that the LT1004IZ-2.5#PBF meets stringent quality standards. The device is encapsulated in a robust package, designated by the PBF suffix, which signifies a lead-free composition compliant with RoHS standards. This commitment to quality makes the LT1004IZ-2.5#PBF a trusted component for designers and engineers looking for a reliable voltage reference in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess