EN
  • EN
  • DE

LT1007ACH

Part No LT1007ACH
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, High Speed Precision Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Win Source Part Number 302429-LT1007ACH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1007ACH CAD Model

Description

Introducing the LT1007ACH: Precision Operational Amplifier

The LT1007ACH is a high-performance, precision operational amplifier from Linear Technology, now part of Analog Devices. It stands out in the market for its exceptional balance of specifications, making it suitable for a wide array of applications that demand accuracy and stability.

Key Features

  • Low Noise: With a low noise voltage of 2.8 nV/√Hz at 1 kHz, the LT1007ACH ensures a clean signal amplification, which is critical for sensitive instrumentation and audio applications.
  • High Precision: The device boasts an offset voltage of just 30 µV and an offset voltage drift of 0.2 µV/°C, ensuring precise measurements and consistent performance over varying temperatures.
  • Stable Over Time: The input bias currents are extremely low and stable over time, which is essential for long-term application stability.
  • Wide Operating Range: The LT1007ACH operates over a supply range of ±2.5V to ±18V, making it versatile for both single and dual supply operations.

Robust Design

The operational amplifier is encapsulated in a hermetic TO-99 metal can, which provides excellent physical and thermal protection. This robust packaging ensures that the LT1007ACH is suitable for industrial-grade applications where reliability is paramount.

Applications

The LT1007ACH is ideal for a variety of applications, including:

  • Precision instrumentation
  • High-quality audio equipment
  • Data acquisition systems
  • Process controls
  • Medical equipment
  • Professional test equipment

With its exceptional precision and low noise characteristics, the LT1007ACH is a perfect choice for designers who require the utmost accuracy and stability in their circuit designs. Whether you're working on a high-end audio interface or a sensitive data acquisition system, the LT1007ACH delivers the performance you can trust.

Discover the difference precision can make in your next project with the LT1007ACH, a testament to Linear Technology's commitment to high-quality analog IC design.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess