EN
  • EN
  • DE

LT1009IS8#TR

Part No LT1009IS8#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0631+
Reference case SOP-8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746898-LT1009IS8#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1009IS8#TR CAD Model

Description

The LT1009IS8#TR is a precision voltage reference from Linear Technology, renowned for its high stability and low noise characteristics. This device is ideal for precision data converters, battery-powered instruments, and power supplies where a stable reference voltage is crucial for accurate operation.

Key Features

  • Stable Voltage Reference: The LT1009IS8#TR offers a fixed 2.5V output with an impressive stability over temperature, ensuring consistent performance across a wide range of operating conditions.
  • Low Noise: This component is designed to have low noise, making it suitable for sensitive applications where electrical noise can cause significant issues.
  • High Precision: With tight initial tolerance, the LT1009IS8#TR provides a precise reference voltage, which is critical for high-precision analog circuits.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range, making it versatile for various environments and applications.
  • Long-Term Stability: The voltage reference is characterized by excellent long-term stability, ensuring reliability and consistency in performance over time.
  • Low Dynamic Impedance: The dynamic impedance is minimized, which helps in maintaining output voltage stability in the presence of load current changes.

Applications

  • Precision data systems
  • Battery-powered devices
  • Digital voltmeters
  • Analog-to-digital and digital-to-analog converters
  • Power supplies

Product Specifications

Parameter Value
Output Voltage 2.5V
Initial Accuracy ±0.2%
Temperature Coefficient 20 ppm/°C
Operating Temperature Range -40°C to +85°C
Package Type 8-Lead SOIC

The LT1009IS8#TR is supplied in tape and reel form for use with automatic insertion machines, making it a convenient choice for high-volume production environments. Its reliability and precision make it a go-to solution for engineers requiring a stable voltage reference in their designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess