EN
  • EN
  • DE

LTC1149CG#TR

Part No LTC1149CG#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303103-LTC1149CG#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1149CG#TR CAD Model

Description

LTC1149CG#TR - High Efficiency Synchronous Step-Down Switching Regulator

The LTC1149CG#TR from Linear Technology is a high-performance synchronous step-down switching regulator designed to deliver efficient power conversion with minimal heat generation. This advanced regulator operates over a wide input voltage range and provides a continuous output current, making it an ideal choice for a wide variety of applications including portable devices, telecommunications, and industrial equipment.

The LTC1149CG#TR utilizes a constant frequency, current mode architecture with a synchronous rectification to achieve high efficiency across a broad range of load currents. Its high switching frequency allows for the use of small surface-mount components, reducing board space and cost while improving performance through lower switching losses.

Key features of the LTC1149CG#TR include:

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 4.5V to 20V, the LTC1149CG#TR is versatile and can accommodate a variety of power sources.
  • High Efficiency: With its synchronous rectification and advanced design, this regulator can achieve up to 95% efficiency, reducing power loss and improving overall system performance.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to nearly the input voltage, providing flexibility to power a wide range of devices.
  • Low Dropout Operation: The regulator's low dropout capability ensures continuous operation even as the input voltage approaches the output voltage, maintaining output regulation.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from damage due to excessive current draw.
  • Thermal Protection: The LTC1149CG#TR also includes thermal shutdown to prevent overheating, ensuring reliable operation under a variety of conditions.
  • Compact Packaging: Supplied in a surface-mount package, the LTC1149CG#TR is suitable for space-constrained applications.

With its robust feature set and high efficiency, the LTC1149CG#TR is an excellent choice for designers looking to optimize power management in their next project. Its ability to maintain stability and performance under a wide range of operating conditions makes it a reliable and versatile component for modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3049 $58.3539
27+ $4.3532 $117.5364
42+ $4.2169 $177.1098
57+ $4.0806 $232.5942
74+ $3.9455 $291.9670
98+ $3.5366 $346.5868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,610 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess