EN
  • EN
  • DE

LT1013ACJ8

Part No LT1013ACJ8
Manufacturer Linear Technology
Description Quad Precision Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204709-LT1013ACJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1013ACJ8 CAD Model

Description

The LT1013ACJ8 is a high-performance, precision dual operational amplifier manufactured by Linear Technology, a brand known for its quality and reliability in the field of analog integrated circuits. This operational amplifier is designed to cater to a broad spectrum of applications, ranging from industrial and automotive systems to test equipment and sensors.

Key Features

  • Precision Performance: The LT1013ACJ8 provides excellent accuracy and stability, making it suitable for precision applications. Its low offset voltage and drift ensure consistent performance over a wide range of operating conditions.
  • Dual Op Amp Configuration: This device contains two independent operational amplifiers in one package, allowing for compact and efficient designs.
  • Wide Supply Range: It can operate from a single supply of 5V up to ±15V dual supplies, providing flexibility in various circuit configurations.
  • Low Noise: The LT1013ACJ8 boasts a low noise characteristic, which is critical for applications that require a high signal-to-noise ratio.
  • High Input Impedance: With a high input impedance, it minimizes loading on the input source and is suitable for buffering and signal conditioning applications.

Applications

The LT1013ACJ8 is versatile and can be used in a multitude of applications, including:

  • Instrumentation amplifiers
  • Precision data systems
  • Active filters
  • Buffer amplifiers
  • Industrial controls
  • Automotive electronics

Reliability and Quality

Linear Technology ensures that each LT1013ACJ8 op amp meets rigorous quality standards, delivering reliability and performance for critical applications. The device is packaged in an 8-lead Ceramic DIP, offering robustness in various environmental conditions.

Conclusion

With its precision specifications, dual-channel design, and flexible supply voltage range, the LT1013ACJ8 from Linear Technology stands out as an exceptional choice for designers looking for a high-quality operational amplifier capable of performing in demanding applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess