EN
  • EN
  • DE

CD4541BMG4

Part No CD4541BMG4
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description CMOS Programmable Timer - High Voltage Type (20V ating) 14-SOIC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Gold
Frequency 100 kHz
Height 1.58 mm
High Level Output Current -12.6 mA
Lead Free Yes
Length 8.65 mm
Low Level Output Current 12.6 mA
Maximum Operating Temperature 125 °C
Max Power Dissipation 100 mW
Max Supply Voltage 18 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 300 µA
Number of Bits 1
Number of Pins 14
Number of Timers/Counters 1
Power Dissipation 100 mW
Propagation Delay 18 µs
Quiescent Current 100 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 18 µs
Weight 129.387224 mg
Width 3.91 mm
Win Source Part Number 1008524-CD4541BMG4
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD4541BMG4 CAD Model

Description

The CD4541BMG4 is a highly versatile CMOS Programmable Timer manufactured by Texas Instruments, designed to offer a variety of timing features for a wide range of applications. This device is capable of functioning as a timer, oscillator, or delay timer with the ability to be programmed by the user to suit specific requirements.

At the core of the CD4541BMG4 is a stable, low-power oscillator which is complemented by a programmable 16-stage binary counter. The oscillator frequency and the counter's time delay are both externally adjustable through the use of resistors and capacitors. This flexibility allows designers to tailor the timing intervals to their precise needs, whether it's microseconds or hours.

The timer is equipped with an automatic reset function, ensuring reliable operation by resetting the counter to zero upon power-up. Additionally, the CD4541BMG4 features an on-chip voltage regulator, which stabilizes the operation over a wide range of supply voltages, making it suitable for battery-operated devices as well as more traditional power sources.

Texas Instruments has designed the CD4541BMG4 with versatility in mind, making it an ideal choice for applications such as time-delay circuits, oscillators, LED blinkers, pulse generation, tone generation, frequency dividers, and much more. The device is also highly appreciated in the industry for its ease of interfacing with microprocessors and other logic families, thanks to its standardized CMOS outputs.

The CD4541BMG4 comes in a compact surface-mount package, ensuring a minimal footprint on circuit boards, which is crucial for space-constrained applications. Its robust design allows it to operate over a broad temperature range, further extending its usability in various environmental conditions.

In summary, the CD4541BMG4 Programmable Timer from Texas Instruments stands out as a reliable and flexible component that can be easily integrated into numerous electronic systems, providing precise timing solutions tailored to the specific needs of each application.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1910 $50.6150
560+ $0.1790 $100.2400
870+ $0.1729 $150.4230
1,245+ $0.1608 $200.1960
1,615+ $0.1548 $250.0020
2,020+ $0.1487 $300.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,470 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess