EN
  • EN
  • DE

LT1013AMJ8

Part No LT1013AMJ8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad Precision Op Amp | IC OPAMP PREC DUAL 8-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.4V/μs
Current - Input Bias 12nA
Voltage - Input Offset 40μV
Supply Current 350μA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 4V ~ 44V, ±2V ~ 22V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CDIP
Family Part Number LT1013
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1204713-LT1013AMJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1013AMJ8 CAD Model

Description

The LT1013AMJ8 is a precision dual operational amplifier (op-amp) developed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This particular model is designed to offer stability and accuracy in a variety of applications, making it a versatile component for both industrial and consumer electronics.

Key Features

  • High Precision: The LT1013AMJ8 is designed to deliver exceptional precision with low offset voltage and drift, ensuring accurate signal amplification.
  • Dual Operational Amplifier: It features two independent op-amps in a single package, providing compact and efficient design possibilities.
  • Wide Operating Voltage Range: This device can operate across a wide range of power supplies, from ±1V to ±15V, accommodating various circuit configurations.
  • Low Power Consumption: With its low quiescent current, the LT1013AMJ8 is suitable for battery-powered devices and energy-sensitive applications.
  • High Gain Bandwidth Product: It offers a high gain bandwidth product, allowing for a wide frequency range of operation.

Applications

The LT1013AMJ8 is widely used in numerous applications due to its robust performance characteristics. It's commonly found in:

  • Precision instrumentation
  • Data acquisition systems
  • Analog filters
  • Industrial controls
  • Battery-powered devices

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1013AMJ8 meets stringent standards for reliability and performance. It is designed to operate in harsh environments and is characterized for extended temperature ranges, making it a reliable choice for demanding industrial applications.

Package Information

The LT1013AMJ8 comes in an 8-lead CERDIP package, which provides excellent thermal and mechanical characteristics. This package is suitable for through-hole mounting, which eases the integration process into various types of printed circuit boards (PCBs).

For engineers and designers looking for a dependable and precise operational amplifier, the LT1013AMJ8 from Linear Technology stands out as a top choice. Its combination of precision, power efficiency, and dual-amplifier configuration make it a highly adaptable component for sophisticated electronic designs.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2882 $60.8646
7+ $16.6468 $116.5276
11+ $16.1266 $177.3926
15+ $15.6064 $234.0960
20+ $15.0861 $301.7220
26+ $13.5255 $351.6630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess