EN
  • EN
  • DE

LT1019ACH-10

Part No LT1019ACH-10
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Precision Reference | IC PREC REFERENCE 10V TO-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Bulk
Status Obsolete
Mounting Style Through Hole
Manufacturer Package TO-205-8, TO-5-8 Metal Can
Supplier Device Package TO-5
Family Part Number LT1019-10
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1204765-LT1019ACH-10
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1019ACH-10 CAD Model

Description

The LT1019ACH-10 is a high-performance, precision voltage reference from Linear Technology, designed to provide a stable and accurate reference voltage for high-end applications. This precision reference is ideal for digital-to-analog converters (DACs), analog-to-digital converters (ADCs), and other high-accuracy analog circuitry, ensuring that your devices perform with the utmost precision.

Key Features

  • Stable Output: The LT1019ACH-10 offers a fixed 10V output with a stability that is unaffected by changes in temperature, load conditions, and time.
  • Low Temperature Coefficient: With a low temperature coefficient of 20ppm/°C, users can rely on a consistent performance across a wide range of operating conditions.
  • High Output Current: Capable of sourcing up to 10mA of output current, this voltage reference can drive heavy loads without a significant drop in performance.
  • Low Noise: The device features low noise characteristics, making it suitable for sensitive analog circuits and precision measurements.
  • Buried Zener Design: The LT1019ACH-10 utilizes a buried Zener design that ensures high stability and low noise.
  • Multiple Package Options: Available in TO-5 hermetic and plastic packages, this voltage reference is flexible for various application and mounting requirements.

Applications

The LT1019ACH-10 is versatile and can be used in a range of applications, including:

  • High-precision data acquisition systems
  • Medical equipment
  • Test and measurement instruments
  • Industrial control systems
  • Battery-powered devices

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LT1019ACH-10 is no exception. It is built to meet rigorous industry standards, ensuring that it performs reliably over the long term, even in the most demanding environments.

For detailed specifications, application notes, and additional information about the LT1019ACH-10 precision voltage reference, please visit the Linear Technology website or contact their technical support team.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess