EN
  • EN
  • DE

LT1019ACS8-5

Part No LT1019ACS8-5
Manufacturer Linear Technology
Description Precision Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204770-LT1019ACS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1019ACS8-5 CAD Model

Description

The LT1019ACS8-5 is a high-performance, precision voltage reference from Linear Technology. Designed to offer both accuracy and stability, this component is an ideal choice for precision data conversion systems, instrumentation, and high-end power supplies. With a nominal output voltage of 5V, it serves a wide range of applications requiring a stable reference voltage.

Key Features

  • Output Voltage: 5V with tight initial tolerance
  • Temperature Stability: Excellent thermal performance ensures reliability over a wide temperature range
  • Low Noise: Designed for low noise operations, making it suitable for sensitive electronic applications
  • Long-Term Stability: Superior long-term stability provides consistent performance over the product’s lifespan
  • Supply Voltage Range: Operates with a wide supply voltage range for flexible usage in various circuit designs
  • Package: Available in an 8-pin SOIC package, allowing for compact PCB design and easy integration into various systems

Applications

The LT1019ACS8-5 is versatile and can be used in multiple applications, including:

  • High Precision Data Systems
  • Instrumentation
  • ADC/DAC Reference
  • Portable Test Equipment
  • Power Supplies

Performance Benefits

With its precision and stability, the LT1019ACS8-5 ensures that electronic systems perform at their peak. The low drift and noise characteristics of this voltage reference minimize the error in analog-to-digital conversion, leading to more accurate readings and better overall system performance. Its robust design and temperature stability make it a reliable component for both industrial and consumer applications.

Ordering Information

The LT1019ACS8-5 precision reference is available for order under the part number LT1019ACS8-5. For detailed specifications and purchasing options, please refer to Linear Technology's official product datasheet or contact their sales department.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess