Product Overview: Linear Technology's LT1019 Precision Reference
The LT1019AES8-2.5 is a precision voltage reference from Linear Technology, renowned for its high accuracy and stability. This device is part of the LT1019 series, designed to provide a stable reference voltage for various applications such as data converters, power supplies, and precision measurement systems.
Key Features
- Reference Voltage: The LT1019AES8-2.5 offers a fixed 2.5V output, providing a stable reference for many circuits.
- Accuracy: Initial accuracy is impressive, with a deviation of only ±0.05% at 25°C, making it highly reliable for precision applications.
- Temperature Coefficient: The device boasts an excellent temperature coefficient, typically about 10ppm/°C, ensuring consistent performance over a wide temperature range.
- Load Regulation: Exhibits superior load regulation characteristics, which is essential for maintaining output stability under varying load conditions.
- Supply Voltage: Operates with a supply voltage ranging from 4.5V to 40V, providing flexibility in system design.
- Package: It is available in an 8-lead PDIP package, making it easy to integrate into a variety of circuit layouts.
Applications
The LT1019AES8-2.5 is versatile and can be used in multiple applications where precision is critical:
- High-resolution Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
- Industrial instrumentation and process control systems
- Precision power supplies
- Portable test equipment
- Battery-operated devices
Performance and Quality
Linear Technology ensures that the LT1019AES8-2.5 meets stringent performance criteria. The device undergoes rigorous testing to guarantee long-term stability and reliability. Its low dropout performance and ability to source and sink current make it a flexible choice for many design requirements. Whether for industrial, commercial, or high-end consumer products, the LT1019AES8-2.5 delivers consistent performance that engineers trust.
In conclusion, the LT1019AES8-2.5 precision voltage reference from Linear Technology stands out for its high accuracy, temperature stability, and versatile supply voltage range, making it an ideal choice for precision applications demanding a stable reference voltage.