The LT1019CS8-2.5 is a precision voltage reference from Linear Technology, renowned for its high accuracy and stability. Designed for applications that demand a precise and stable voltage reference, the LT1019CS8-2.5 is an ideal choice for high-performance data converters, precision instruments, and industrial control systems.
Key Features
- Reference Voltage: The device provides a fixed 2.5V output, which serves as a stable reference voltage for various circuits.
- High Accuracy: The LT1019CS8-2.5 boasts an impressive initial accuracy, ensuring reliable performance in critical applications.
- Low Temperature Coefficient: With its low temperature coefficient, the reference voltage remains consistent across a wide temperature range, making it suitable for environments with fluctuating temperatures.
- Low Dropout Voltage: The device operates with a minimal voltage difference between the input and output, enabling efficient use even in low headroom applications.
- Long-Term Stability: The LT1019CS8-2.5 is designed to maintain its precision over time, providing a dependable reference for the lifetime of your application.
Applications
The LT1019CS8-2.5 is versatile and can be used in a multitude of applications, including:
- Digital-to-Analog and Analog-to-Digital Converters
- Precision Power Supplies
- Instrumentation
- Industrial Controls
- Battery-Powered Equipment
Product Specifications
| Parameter |
Value |
| Output Voltage |
2.5V |
| Initial Accuracy |
±0.05% |
| Temperature Coefficient |
10ppm/°C |
| Package Type |
8-Lead SOIC |
With its robust design and high precision, the LT1019CS8-2.5 from Linear Technology is an excellent choice for professionals seeking a reliable voltage reference in their electronic designs.