EN
  • EN
  • DE
  • IT

LT1020CJ

Part No LT1020CJ
Manufacturer Linear Technology
Description Micropower Regulator and Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204788-LT1020CJ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1020CJ CAD Model

Description

Linear Technology's LT1020CJ: A Versatile Power Building Block

The LT1020CJ is a versatile and robust integrated circuit from Linear Technology, designed to serve as a comprehensive power building block for a wide range of applications. This device is well-suited for engineers looking to implement a reliable voltage reference or a high-quality operational amplifier in their designs.

Key Features

  • Integrated Functionality: The LT1020CJ combines a precision voltage reference with a high-performance operational amplifier, providing two essential functions in one package and saving space on the PCB.
  • Stable Voltage Reference: The device includes a 10V voltage reference with excellent stability and low noise, making it ideal for precision applications.
  • High-Performance Op-Amp: The operational amplifier features high gain, low offset voltage, and low drift, ensuring accurate signal amplification and processing.
  • Wide Operating Range: With an operating temperature range from 0°C to +70°C, the LT1020CJ is designed to perform reliably in various environmental conditions.
  • Dual-In-Line Package: The component is housed in a ceramic dual-in-line package (CERDIP), which provides excellent thermal and mechanical protection.

Applications

The LT1020CJ is a versatile component that can be used in a variety of applications where precision and reliability are paramount. Some common applications include:

  • Data acquisition systems
  • Industrial control systems
  • Test and measurement equipment
  • Analog signal processing
  • Battery-operated devices

Reliability and Quality

Linear Technology is known for producing high-quality components that engineers can rely on. The LT1020CJ is no exception, providing consistent performance and long-term reliability. Whether used in critical industrial applications or sophisticated consumer electronics, the LT1020CJ is a solid choice for designers seeking a dependable power management solution.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess