EN
  • EN
  • DE
  • IT

LT1020ISW

Part No LT1020ISW
Manufacturer Linear Technology
Description Micropower Regulator and Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204793-LT1020ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1020ISW CAD Model

Description

The LT1020ISW is a versatile and reliable microprocessor power supply component from Linear Technology, designed to cater to the demanding needs of complex electronic systems. This innovative product is engineered to provide a stable and efficient power source, ensuring optimal performance for microprocessors and other sensitive digital circuits.

Key Features

  • Adjustable Output: The LT1020ISW offers an adjustable output voltage, which can be tailored to fit the specific requirements of your application, ensuring maximum compatibility and flexibility.
  • Low Dropout Voltage: With a low dropout voltage, this power supply maintains its efficiency even when the input voltage is close to the output voltage, reducing power loss and improving system performance.
  • High Accuracy: Precision voltage regulation is paramount for microprocessor operations, and the LT1020ISW delivers with high accuracy levels, providing consistent power and stability.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard the system from overheating, thereby enhancing the longevity and reliability of both the power supply and the microprocessor.
  • Overcurrent Protection: To ensure the safety of electronic components, the LT1020ISW is equipped with overcurrent protection, preventing damage from unexpected surges or excessive power draw.

Applications

The LT1020ISW is ideal for a variety of applications that require a stable and reliable power supply. It is commonly used in:

  • Microprocessor Systems
  • Digital Logic Supplies
  • Portable Computers and Devices
  • Instrumentation
  • Automotive Electronics

Product Specifications

The LT1020ISW comes in a sturdy SW package, designed to withstand harsh conditions and provide dependable performance. Its specifications include:

  • Adjustable Output Voltage Range
  • Low Dropout Performance
  • High Output Voltage Accuracy
  • Thermal and Overcurrent Protection

With its robust design and comprehensive protection features, the LT1020ISW from Linear Technology stands out as a top choice for powering sophisticated microprocessor systems and other digital devices that require precise voltage regulation and high reliability.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2598 $58.6764
42+ $2.6747 $112.3374
65+ $2.5911 $168.4215
90+ $2.5076 $225.6840
116+ $2.4239 $281.1724
155+ $2.1731 $336.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 674 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess