EN
  • EN
  • DE
  • IT

TLE2024ACDWRG4

Part No TLE2024ACDWRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Excalibur High-Speed Low-Power Precision Quad Operational Amplifier 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 1.7 MHz
Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 82 dB
Gain Bandwidth Product 1.7 MHz
Input Bias Current 70 nA
Input Offset Voltage (Vos) 850 µV
Lead Free Contains Lead
Max Dual Supply Voltage 20 V
Max I/O Voltage 850 µV
Maximum Operating Temperature 70 °C
Max Supply Voltage 40 V
Min Dual Supply Voltage 2 V
Min Operating Temperature 0 °C
Min Supply Voltage 4 V
Nominal Gain Bandwidth Product 1.7 MHz
Nominal Supply Current 1.4 mA
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 16
Operating Supply Current 1.05 mA
Operating Supply Voltage 20 V
Output Current per Channel 40 mA
Packaging Tape and Reel
Power Dissipation 1.025 W
Radiation Hardening No
RoHS Compliant
Slew Rate 0.5 V/µs
Voltage Gain 123.52 dB
Win Source Part Number 1012178-TLE2024ACDWRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE2024ACDWRG4 CAD Model

Description

Product Overview: TLE2024ACDWRG4 from Texas Instruments

The TLE2024ACDWRG4 is a high-performance, precision operational amplifier (op-amp) brought to you by Texas Instruments, a leader in semiconductor solutions. This op-amp integrates four independent, high-gain, internally frequency-compensated amplifiers designed to operate from a single power supply over a wide range of voltages.

Key Features

  • Quadruple Operational Amplifiers: The device includes four op-amps, which enhance the functionality of your design by allowing multiple signal processing tasks within a single package.
  • Wide Supply Range: TLE2024ACDWRG4 can be powered by a supply voltage ranging from 4.5V to 36V, or by dual supplies of ±2.25V to ±18V, making it versatile for various applications.
  • Low Input Bias Current: The device features a low input bias current, thereby reducing errors in applications requiring high impedance.
  • High Input Impedance: With a high input impedance, the op-amp minimizes the loading effect on the input signal source, preserving signal integrity.
  • Output Short-Circuit Protection: Built-in output short-circuit protection ensures the reliability and robustness of the op-amp in adverse conditions.
  • Internal Frequency Compensation: The op-amp is internally frequency compensated, which simplifies the design process by eliminating the need for external components to achieve stability.

Applications

The TLE2024ACDWRG4 is suitable for a wide range of applications, including:

  • Power supply control
  • Battery chargers
  • Energy management
  • Sensor amplifiers
  • Analog filters
  • Data acquisition systems

Package and Quality

This op-amp comes in a compact SOIC-20 package, which is ideal for space-constrained applications. It is also part of Texas Instruments' commitment to high-quality products, ensuring reliable performance across a range of environmental conditions.

With its robust design, comprehensive feature set, and versatile applications, the TLE2024ACDWRG4 from Texas Instruments represents a reliable solution for designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $4.6047
Texas Instruments
IC CURR SENSE 1 CIRCUIT 8VSSOP
Lowest to $3.8144
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $0.6257
Renesas Electronics America
IC INST AMP 2 CIRCUIT 16QSOP
Need more? Email Us
Diodes Incorporated
IC CMOS 1 CIRCUIT 8SO
Lowest to $0.3417
Analog Devices Inc.
Low Noise, Precision CMOS Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.9034
Analog Devices Inc.
Low Cost, High Speed Rail-to-Rail Amplifiers
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $6.2149
Texas Instruments
IC OPAMP GP 3MHZ 8TSSOP
Lowest to $0.1878

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4139 $58.8973
17+ $6.9037 $117.3629
26+ $6.6880 $173.8880
35+ $6.4721 $226.5235
45+ $6.2564 $281.5380
60+ $5.6092 $336.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess