EN
  • EN
  • DE

LT1021BMH5883B

Part No LT1021BMH5883B
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026284-LT1021BMH5883B
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1021BMH5883B CAD Model

Description

The LT1021BMH5883B is a high-precision voltage reference component from Linear Technology, designed to offer stability and accuracy for demanding applications. This precision voltage reference is part of the LT1021 series, which is renowned for its high performance in a variety of electronic circuits.

Key Features

  • Output Voltage: The LT1021BMH5883B provides a fixed 10V output, which is suitable for many analog circuits requiring a stable reference voltage.
  • Temperature Coefficient: It boasts an impressive temperature coefficient, typically around 10ppm/°C, which ensures minimal output variation with temperature changes.
  • Long-Term Stability: With excellent long-term stability, this voltage reference promises reliable performance over time, making it ideal for precision applications.
  • Low Noise: The device has a low noise output, critical for sensitive electronic systems where noise can affect the accuracy and performance of the circuit.
  • Package: It comes in a hermetically sealed metal can package, which provides excellent environmental and thermal protection.

Applications

The LT1021BMH5883B is suited for a wide range of applications, including:

  • Data Conversion Systems
  • Precision Instruments
  • Industrial Process Control Systems
  • High-Resolution Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)

Technical Specifications

Below are some of the technical specifications of the LT1021BMH5883B:

  • Initial Accuracy: ±0.05%
  • Output Voltage: 10V
  • Input Voltage Range: 12V to 36V
  • Quiescent Current: 1.5mA
  • Operating Temperature Range: -55°C to +125°C

Conclusion

The LT1021BMH5883B from Linear Technology is a robust and reliable voltage reference that offers the precision and stability needed for high-performance electronic systems. With its superior temperature coefficient and long-term stability, it stands out as an excellent choice for engineers looking for a dependable voltage reference solution.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess