Product Overview: LT1021CN8
The LT1021CN8 is a precision voltage reference from Linear Technology, renowned for its stability and accuracy. This high-performance component is a vital part of many electronic systems, providing a stable reference voltage that ensures the correct operation of analog circuits, data converters, and other precision systems. The LT1021CN8 is particularly well-suited for applications requiring a reliable and consistent voltage reference over a wide range of environmental conditions.
Key Features:
- Stable Reference: The LT1021CN8 offers a highly stable and precise reference voltage, with minimal deviation over time and temperature variations.
- Low Temperature Coefficient: It boasts an impressive low temperature coefficient, which ensures that the output voltage remains consistent despite changes in ambient temperature.
- Multiple Voltage Options: This device is available in several fixed voltages, allowing designers to choose the most suitable reference for their application.
- Long-Term Stability: Designed for longevity, the LT1021CN8 exhibits excellent long-term stability, making it a reliable choice for critical applications.
- Low Noise: It features low noise output, which is essential for high-precision electronic equipment.
Applications:
The LT1021CN8 is versatile and can be used in a wide range of applications, including:
- Precision data acquisition systems
- High-resolution analog-to-digital (A/D) and digital-to-analog (D/A) converters
- Industrial instrumentation
- Medical equipment
- Laboratory test equipment
- Battery-powered devices
Technical Specifications:
The LT1021CN8 is packaged in an 8-pin DIP package and operates over a wide supply voltage range. Its key specifications include:
- Output Voltage Options: 5V, 7V, 10V (and others)
- Temperature Coefficient: Typically 10ppm/°C
- Initial Accuracy: ±0.05%
- Load Regulation: Typically 10ppm/mA
With its combination of precision, stability, and versatility, the LT1021CN8 from Linear Technology stands out as an excellent choice for any application requiring a high-quality voltage reference.