EN
  • EN
  • DE
  • IT

LT1027DCLS8-5#PBF

Part No LT1027DCLS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description 5-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-VSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Min Output Voltage 5 V
Mount Surface Mount
Number of Pins 8
Operating Supply Current 3.5 mA
Output Current 15 mA
Output Type Fixed
REACH SVHC No SVHC
Reference Type Series
Reference Voltage 5 V
RoHS Compliant
Schedule B 8542390000
Temperature Coefficient 5 ppm/°C
Tolerance 0.1 %
Win Source Part Number 991106-LT1027DCLS8-5#PBF
Categories PMIC - Voltage Reference
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1027DCLS8-5#PBF CAD Model

Description

LT1027DCLS8-5#PBF - Precision Voltage Reference

The LT1027DCLS8-5#PBF from Linear Technology is a high-performance, precision voltage reference device that provides a stable and accurate reference voltage for various applications. This component is designed to ensure reliability and consistency, which is crucial for sensitive electronic circuits that require a stable reference voltage for accurate operations.

Key Features:

  • Output Voltage: The LT1027DCLS8-5#PBF offers a precise 5V output, making it suitable for a wide range of applications that require a 5V reference.
  • High Accuracy: This device is characterized by its high accuracy, with an initial accuracy of ±0.05% max, ensuring that the output voltage is as close to 5V as possible.
  • Low Temperature Coefficient: The temperature coefficient is as low as 10ppm/°C max, which means the output voltage remains stable across a wide temperature range, minimizing drift and ensuring consistent performance.
  • Low Noise: It features a low noise output, which is essential for precision applications where noise can significantly affect the performance of the system.
  • Long-Term Stability: The LT1027DCLS8-5#PBF exhibits excellent long-term stability, ensuring that the voltage reference remains consistent over time.
  • Package: The device comes in an 8-lead SOIC package, which is suitable for surface-mount technology and is widely used in modern electronic assemblies.

Applications:

The LT1027DCLS8-5#PBF is ideal for a variety of high-precision applications, including:

  • Digital-to-Analog Converters (DACs)
  • Analog-to-Digital Converters (ADCs)
  • Precision Instrumentation
  • Industrial Control Systems
  • High-Resolution Imaging Systems

With its combination of high accuracy, low temperature coefficient, and long-term stability, the LT1027DCLS8-5#PBF from Linear Technology is a reliable choice for designers and engineers looking to build high-precision electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $36.1868
National Semiconductor (TI)
VOLTAGE REFERENCE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE,
Need more? Email Us
Analog Devices Inc.
IC VREF SHUNT 0.1% SOT23-3
Lowest to $3.6796
Ampleon USA Inc.
TLV431A - 1% Accuracy Low-Voltag
Lowest to $0.2670
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ SOT89-3
Lowest to $0.5684
Analog Devices Inc.
IC VREF PREC 4.096V 5MA 8-SOIC / Series Voltage Reference IC Fixed 4.096V V ±0.15% 5 mA 8-SOIC
Lowest to $5.5992
Maxim Integrated
ICL8069 LOW-VOLTAGE REFERENCE / Shunt Voltage Reference IC Fixed 1.23V V ±2.43% 5 mA 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4520 $65.8080
10+ $13.4987 $134.9870
15+ $13.0770 $196.1550
21+ $12.6553 $265.7613
27+ $12.2335 $330.3045
36+ $10.9684 $394.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,097 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess