EN
  • EN
  • DE

ICL8069ACSA

Part No ICL8069ACSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description ICL8069 LOW-VOLTAGE REFERENCE / Shunt Voltage Reference IC Fixed 1.23V V ±2.43% 5 mA 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.23V
Current - Output 5 mA
Tolerance ±2.43%
Temperature Coefficient 10ppm/°C
Noise - 10Hz to 10kHz 5µVrms
Current - Cathode 50 µA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ICL8069
Standard Package 57 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1022126-ICL8069ACSA
Ultra Librarian 3D Model Ultra Librarian ICL8069ACSA CAD Model

Description

The ICL8069ACSA from Maxim Integrated is a precision low-voltage reference component designed for a wide array of electronic applications. This device offers a stable reference voltage of 1.2 volts, which is crucial for ensuring accurate analog-to-digital conversions, stable power supplies, and consistent operation in measurement instruments.

Key Features

  • Reference Voltage: Provides a precise 1.2V output, which is vital for maintaining system accuracy.
  • Low Dynamic Impedance: Its dynamic impedance is less than 1 ohm, offering a stable voltage under varying load conditions.
  • Wide Operating Current Range: Operates efficiently with a current range of 15µA to 10mA, making it versatile for different circuit configurations.
  • Extended Temperature Range: Designed to perform reliably over a broad temperature range of -55°C to +125°C, suitable for harsh environments.
  • Compact Package: Available in a space-saving 8-pin SOIC package, it is ideal for applications where board space is at a premium.

Applications

The ICL8069ACSA is suited for various applications that require a stable voltage reference. These include but are not limited to:

  • Analog-to-Digital and Digital-to-Analog Converters
  • Battery-Powered Devices
  • Portable Instrumentation
  • Power Supply Monitoring
  • Voltage Regulation Systems
  • Industrial Control Systems

Reliability and Quality

Maxim Integrated is renowned for its commitment to quality and reliability, and the ICL8069ACSA is no exception. It undergoes rigorous testing to ensure it meets the highest standards, providing designers with confidence in its performance and durability, even in the most demanding conditions.

Ordering Information

The ICL8069ACSA is available for order through Maxim Integrated's network of distributors and suppliers. Detailed datasheets, technical specifications, and additional resources can be found on the Maxim Integrated website to assist with integration and application development.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess