The LT1028MJ8 is a cutting-edge operational amplifier that sets industry standards for low noise and high speed, designed and manufactured by Linear Technology. This op amp is tailored for applications where low noise performance is critical, such as professional audio equipment, sensitive instrumentation, and spectrum analyzers.
Key Features
- Ultra Low Noise: With a noise voltage of 0.85 nV/√Hz at 1kHz, the LT1028MJ8 boasts one of the lowest noise figures for operational amplifiers available on the market, ensuring pristine signal amplification without significant noise addition.
- High Gain Bandwidth Product: The device features a high gain bandwidth product of 75MHz, which allows for high-speed amplification, making it suitable for fast signal processing applications.
- High Slew Rate: A high slew rate of 20V/µs ensures that the op amp can handle rapid changes in input signals without distortion, providing accurate signal reproduction.
- Low Total Harmonic Distortion: The LT1028MJ8 offers excellent signal fidelity with a low THD (Total Harmonic Distortion) of 0.0003% at 1kHz, ideal for high-fidelity audio applications.
Applications
The LT1028MJ8 is versatile and can be used in a variety of applications, such as:
- Professional Audio Equipment
- Test and Measurement Instruments
- Spectrum Analyzers
- Sensitive Instrumentation
- Medical Imaging Systems
Product Specifications
Parameter
Value
Noise Voltage (1kHz)
0.85 nV/√Hz
Gain Bandwidth Product
75MHz
Slew Rate
20V/µs
Total Harmonic Distortion (1kHz)
0.0003%
The LT1028MJ8 is available in an 8-lead TO-5 metal can package, providing robustness and reliability for demanding environments. Its superior performance characteristics make it an ideal choice for enhancing the quality and efficiency of high-performance circuits.