EN
  • EN
  • DE
  • IT

LT1029CZ

Part No LT1029CZ
Manufacturer Linear Technology
Description 5V Bandgap Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204837-LT1029CZ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1029CZ CAD Model

Description

The LT1029CZ is a precision voltage reference component manufactured by Linear Technology, designed to offer both high accuracy and low drift performance. This device is an essential building block in high-precision circuit applications, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and voltage regulators.

Key Features:

  • Output Voltage: The LT1029CZ provides a stable and precise 5V or 10V output, which can be adjusted over a ±10% range with an external resistor divider.
  • Temperature Stability: Boasting excellent temperature stability, the device features a low temperature coefficient, typically around 20ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Noise: With an emphasis on noise reduction, this voltage reference offers a low noise output, making it ideal for sensitive electronic applications.
  • Long-Term Stability: Designed for applications requiring long-term stability, the LT1029CZ exhibits less than 30ppm/√kHr (typical) of long-term stability, highlighting its reliability over time.
  • Supply Voltage Range: It operates with a wide supply voltage range, accommodating various design requirements.

Applications:

  • Precision data systems
  • High-resolution conversion systems
  • Industrial instrumentation
  • Professional audio equipment
  • Laboratory equipment and calibration

The LT1029CZ is packaged in a TO-92 package, which is suitable for through-hole mounting, making it versatile for both prototyping and production environments. Its robust design ensures consistent performance even in harsh conditions, making it a go-to choice for engineers and designers looking for a dependable voltage reference solution.

Linear Technology's commitment to high-quality components is evident in the LT1029CZ, making it a reliable choice for maintaining precision in complex electronic systems. Whether for industrial, commercial, or research applications, the LT1029CZ stands out as a superior voltage reference that can meet the demands of the most critical electronic circuits.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess