LT1031CMH/883 Precision Voltage Reference
The LT1031CMH/883 is a high-precision voltage reference module from Linear Technology, designed to offer a stable and reliable reference voltage for high-performance analog circuits. This product is a part of Linear Technology's series of precision voltage references that are widely used in applications such as A/D and D/A converters, portable instrumentation, and digital voltmeters.
The LT1031CMH/883 boasts an impressive temperature stability of 10ppm/°C over a full military temperature range of -55°C to +125°C. This exceptional stability is achieved through the use of advanced design and high-quality components, ensuring that the output voltage remains consistent despite temperature fluctuations.
With a typical output voltage of 10V, the LT1031CMH/883 provides a solid foundation for precision measurement and control systems. The device also features a low dynamic impedance and a wide operating current range, making it versatile for a variety of demanding applications. Its low noise and long-term stability are additional characteristics that make it a preferred choice for systems requiring high accuracy over time and under varying conditions.
The LT1031CMH/883 comes in a hermetically sealed metal can package, which provides excellent protection against environmental factors such as humidity and dust, further enhancing its reliability and longevity in harsh conditions. The metal can package also aids in electromagnetic and radio-frequency interference shielding, which is crucial for maintaining signal integrity in sensitive electronic equipment.
Users can rely on the LT1031CMH/883 for its ease of use, as it requires no external components for operation. Additionally, it is compatible with high-volume production needs, thanks to its standardized package and straightforward integration into various circuit designs.
In summary, the LT1031CMH/883 from Linear Technology is a top-tier choice for engineers and designers looking for a stable, precise, and robust voltage reference. Its military-grade temperature range, low noise, and high precision make it an indispensable component in the most critical and demanding electronic systems.