EN
  • EN
  • DE

LT1032CSW#PBF

Part No LT1032CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRIVR LOWPWR QUAD 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Protocol RS232, RS423
Number of Drivers/Receivers 4/0
Supply Voltage - Operating 5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 144720-LT1032CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1032CSW#PBF CAD Model

Description

The LT1032CSW#PBF is a high-performance quad differential line driver designed by Linear Technology, now part of Analog Devices. This integrated circuit is specifically engineered to deliver reliable and efficient performance in digital data communication systems. Its robust design allows it to transmit signals with high fidelity over long distances, making it an ideal choice for demanding applications.

Key Features:

  • Quad Channels: The device features four independent line drivers, enabling it to handle multiple data streams simultaneously.
  • High-Speed Operation: With its ability to support high data rates, the LT1032CSW#PBF is well-suited for fast communication protocols.
  • Differential Outputs: Differential signaling offers superior noise immunity, which is crucial for maintaining signal integrity in electrically noisy environments.
  • Low Power Consumption: Designed with power efficiency in mind, it minimizes power dissipation, making it suitable for power-sensitive applications.
  • Wide Supply Voltage Range: The device can operate over a broad range of supply voltages, providing design flexibility and compatibility with various system voltages.
  • Short-Circuit Protection: Built-in short-circuit protection ensures device longevity and reliability, even under adverse conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the device from overheating, further enhancing its operational safety.

Applications:

The LT1032CSW#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data communication
  • Networking equipment
  • Industrial control systems
  • Telecommunication interfaces
  • Computer peripheral interfaces

Package and Quality:

The device comes in a 16-lead SW package, which is designed for surface mounting on printed circuit boards. The "#PBF" suffix indicates that the product is lead-free, complying with RoHS standards. This commitment to environmental standards underscores Linear Technology's dedication to producing high-quality, sustainable products.

In summary, the LT1032CSW#PBF quad differential line driver stands out for its high-speed performance, robust feature set, and adherence to environmental standards. Its combination of speed, reliability, and efficiency makes it a top choice for professionals seeking a dependable solution for their data communication needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7406 $60.6654
21+ $5.5313 $116.1573
33+ $5.3580 $176.8140
45+ $5.1848 $233.3160
58+ $5.0127 $290.7366
78+ $4.4941 $350.5398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess