EN
  • EN
  • DE

MAX820RCSE

Part No MAX820RCSE
Manufacturer Maxim Integrated
Description Microprocessor and Non-Volatile Memory Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1215083-MAX820RCSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX820RCSE CAD Model

Description

Maxim Integrated's MAX820RCSE: A Robust Microprocessor Reset Circuit

The MAX820RCSE from Maxim Integrated is a highly reliable and compact microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of protection to your system by ensuring that the µP boots up in a predictable state every time. This device is particularly useful in situations where the system requires an assured initialization upon power-up or after a voltage dip.

With its precision voltage monitoring capability, the MAX820RCSE actively monitors the VCC for under-voltage conditions. When the VCC falls below the reset voltage threshold, the reset output is asserted, which remains active until the VCC rises above the reset threshold, plus a minimum reset pulse timeout duration. This timeout ensures that the µP has sufficient time to stabilize and execute a proper startup sequence.

The MAX820RCSE comes in a compact SOP (Small Outline Package), which is ideal for space-constrained applications. It offers a variety of features that make it a versatile choice for system designers:

  • Reset Threshold Voltages: This device comes with factory-set reset threshold voltages, which are suitable for a wide range of applications, ensuring compatibility with various microprocessors.
  • Reset Timeout: The built-in reset timeout delay prevents system errors by ensuring that the µP reset signal is maintained for a sufficient period after VCC has returned to an acceptable level.
  • Low Power Consumption: The MAX820RCSE is designed for low power consumption, making it an ideal choice for portable and battery-operated applications.
  • Manual Reset Input: A manual reset input is provided, allowing for a system reset to be initiated at any time, regardless of the VCC conditions.
  • Active-Low Reset Output: The reset output is active low, which is a common configuration compatible with a wide range of µP and digital systems.

Maxim Integrated's MAX820RCSE is a robust solution for system stability and reliability. It is particularly suited for use in microprocessor-based systems, embedded controllers, and intelligent instruments where a precise monitoring and reset functionality is critical for the system's performance and integrity.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0722 $60.2888
10+ $12.3670 $123.6700
15+ $11.9805 $179.7075
20+ $11.5940 $231.8800
26+ $11.2076 $291.3976
35+ $10.0482 $351.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess