EN
  • EN
  • DE

LT1033CT#PBF

Part No LT1033CT#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Nominal Output Voltage (Min/Fixed) -1.2V
Maximum Output Voltage -32V
Output Current 3A
Operating Supply Current 3mA to 5mA
PSRR 77dB (120Hz)
Control Protection Features Over Current, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1057672-LT1033CT#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1033CT#PBF CAD Model

Description

Introducing the LT1033CT#PBF Negative Voltage Regulator

Linear Technology presents the robust and reliable LT1033CT#PBF, a negative voltage regulator designed to meet the needs of a wide array of applications requiring a stable and efficient power supply. This regulator is a perfect choice for designers looking for a high-performance solution that promises both versatility and durability.

Key Features

  • Output Voltage: The LT1033CT#PBF offers a fixed output voltage of -3V, which is ideal for circuits that require a stable negative voltage reference.
  • High Current Capability: With its ability to deliver up to 3A of output current, this device can easily handle high-power applications.
  • Low Dropout Performance: The low dropout voltage ensures efficient operation even with minimal difference between the input and output voltages, thus improving overall system efficiency.
  • Thermal Protection: The built-in thermal shutdown feature safeguards the regulator from overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: The LT1033CT#PBF is equipped with current limiting capabilities, protecting the device and the load from damage due to excessive current.

Applications

The versatility of the LT1033CT#PBF allows it to be utilized in a multitude of applications, such as:

  • Power supplies for operational amplifiers
  • Instrumentation
  • Digital circuits requiring a negative supply
  • High-power audio applications
  • Automotive environments where a robust power supply is essential

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1033CT#PBF is manufactured to the highest standards. The device comes in a TO-220 package, which is known for its durability and excellent heat dissipation properties. This makes the LT1033CT#PBF a reliable choice for systems that are exposed to harsh conditions or require long-term stability.

Easy Integration

The regulator's industry-standard pinout and package make it easy to integrate into existing designs without the need for extensive redesigns or special handling. Engineers can confidently incorporate the LT1033CT#PBF into their projects, knowing that they are using a component backed by Linear Technology's reputation for excellence in power management solutions.

Whether you're designing for industrial, commercial, or high-reliability environments, the LT1033CT#PBF negative voltage regulator is a solid choice that combines performance with peace of mind.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6046 $61.8138
6+ $16.9063 $101.4378
10+ $16.3780 $163.7800
13+ $15.8497 $206.0461
17+ $15.3214 $260.4638
22+ $13.7364 $302.2008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess