EN
  • EN
  • DE

LT1034BCZ-2.5#PBF

Part No LT1034BCZ-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.6% TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Bulk
Reference Type Shunt, Dual
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V, 7V
Current - Output 20mA
Tolerance ±1.6%
Temperature Coefficient 20ppm/°C, -
Noise - 0.1Hz to 10Hz 6μVp-p
Current - Cathode 30μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Part Number Series LT1034
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805998-LT1034BCZ-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1034BCZ-2.5#PBF CAD Model

Description

LT1034BCZ-2.5#PBF - Precision Voltage Reference

The LT1034BCZ-2.5#PBF is a robust, precision voltage reference component manufactured by Linear Technology, now part of Analog Devices. This device offers a stable and precise 2.5V output voltage, making it an ideal choice for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic applications where an accurate reference voltage is crucial.

Key Features:

  • Precision Output: The LT1034BCZ-2.5#PBF provides a 2.5V output with a high level of accuracy and stability, ensuring reliable performance for precision applications.
  • Low Temperature Coefficient: This device has a low temperature coefficient, which minimizes the variation in output voltage with changes in temperature, enhancing overall system accuracy.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to maintain accurate output even with minimal differences between the input voltage and the reference voltage, making it suitable for low-voltage operations.
  • Wide Operating Current Range: It operates over a broad current range, providing design flexibility and compatibility with a variety of circuits and applications.
  • Long-Term Stability: The LT1034BCZ-2.5#PBF exhibits excellent long-term stability, ensuring consistent performance over the lifespan of the product.
  • Hermetic Packaging: The device is encased in a hermetic package, offering protection against environmental factors and enhancing its reliability and durability.

Applications:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Portable instrumentation
  • Battery-powered equipment
  • Industrial control systems

The LT1034BCZ-2.5#PBF is designed to meet the rigorous demands of high-precision electronics. Its combination of accuracy, stability, and reliability makes it a preferred choice for engineers and designers looking to enhance the performance of their systems. Whether it's integrated into sophisticated measurement equipment or used in portable devices, this voltage reference ensures that your applications run with the utmost precision.

With its proven track record and backed by Linear Technology's commitment to high-quality components, the LT1034BCZ-2.5#PBF is an essential building block for any application requiring an accurate voltage reference.

You May Also Be Interested in

NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $4.2891
Linear Technology
The RH1021-5 is a precision 5V reference with ultralow drift and noise, extremely good long-term stability and almost...
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-6
Lowest to $1.1591
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $16.2350
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Linear Technology
Need more? Email Us
National Semiconductor (TI)
IC Ref Prec Volt Micropwr 8-SOIC
Lowest to $16.3213

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9452 $50.0684
42+ $2.4166 $101.4972
65+ $2.3411 $152.1715
89+ $2.2655 $201.6295
115+ $2.1900 $251.8500
153+ $1.9635 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess