EN
  • EN
  • DE

SN74LVC245A

Part No SN74LVC245A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255615-SN74LVC245A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking, Imaging, Video & Vision, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian SN74LVC245A CAD Model

Description

SN74LVC245A Octal Bus Transceiver from Texas Instruments

The SN74LVC245A from Texas Instruments is a versatile, high-speed, low-power octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit is engineered to operate with a 3.3V supply while maintaining 5V tolerant inputs, which allows for a smooth interface with both 3.3V and 5V logic levels. It is a perfect choice for applications that require bidirectional data flow and logic level translation.

The device features eight channels that can be individually directed in either direction, providing flexibility for data transmission. This is facilitated through the direction control (DIR) input and the output enable (OE) input, which ensure that the device operates as either a transmitter or receiver as needed. The SN74LVC245A is also characterized by its low on-state resistance, which reduces power dissipation within the system.

Notable for its robust design, the SN74LVC245A includes a latch-up performance that exceeds 250 mA per JESD 17, and it is specified for operation from -40°C to 85°C, making it suitable for industrial environments. Additionally, the device supports the bus hold function on the data inputs, eliminating the need for external pull-up or pull-down resistors and thus reducing system cost and complexity.

The SN74LVC245A comes in a variety of packages including the standard 20-pin SOIC, TSSOP, and DB, which are compatible with most PCB designs and are suitable for surface mount technology (SMT). The small footprint of these packages allows for a high degree of integration in space-constrained applications.

In conclusion, the SN74LVC245A octal bus transceiver is an essential component for designers looking to ensure seamless data transfer between different voltage domains while minimizing power consumption. Its compatibility with both 3.3V and 5V systems, combined with its durable design, make it a reliable and practical choice for a wide range of digital applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
IXYS
Lowest to $7.8205
Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Samsung
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess