EN
  • EN
  • DE

MCP1501T-20E/CHY

Part No MCP1501T-20E/CHY
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% SOT23-6  /  Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Microchip Technology
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Voltage - Input 2.25V ~ 5.5V
Current - Supply 550µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MCP1501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP1501T-20E/CHYCT,MCP1501T-20E/CHYTR,MCP1501T-20E/CHYDKR
Standard Package 3,000
Win Source Part Number 1219971-MCP1501T-20E/CHY
Ultra Librarian 3D Model Ultra Librarian MCP1501T-20E/CHY CAD Model

Description

Product Overview

The MCP1501T-20E/CHY is a high-precision, buffered voltage reference from Microchip Technology. It offers a fixed output voltage of 2.048V, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). This voltage reference is designed to be stable and accurate over time, temperature, and varying load conditions, making it an ideal choice for high-performance applications that require a precise reference voltage.

Key Features

  • High Accuracy: The MCP1501T-20E/CHY boasts an initial accuracy of ±0.1%, ensuring precise voltage reference for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10 ppm/°C, the device maintains its accuracy across a wide temperature range, making it suitable for temperature-sensitive applications.
  • Stable Output: The buffered output can source up to 20 mA and sink up to 10 mA, providing a stable reference even with varying load conditions.
  • Long-Term Stability: The device is characterized by excellent long-term stability, ensuring consistent performance over the product's lifespan.
  • Low Power Consumption: It operates with a quiescent current of just 500 µA, making it ideal for power-sensitive applications.

Applications

The MCP1501T-20E/CHY is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Portable instrumentation
  • Industrial automation and process control
  • Medical devices
  • Battery-powered devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP1501T-20E/CHY is no exception. It is manufactured to high standards, ensuring reliability and performance in demanding environments. Whether used in industrial, medical, or consumer electronics, this voltage reference helps to enhance the accuracy and stability of the overall system.

You May Also Be Interested in

Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5014 $52.5490
85+ $1.2319 $104.7115
130+ $1.1934 $155.1420
175+ $1.1549 $202.1075
225+ $1.1164 $251.1900
300+ $1.0010 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 771 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess