EN
  • EN
  • DE

NCV8716MT33TBG

Part No NCV8716MT33TBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description FIXED POSITIVE LDO REGULATOR, 3.  /  Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WDFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Series Automotive, AEC-Q100
Package Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 24V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.56V @ 80mA
Current - Output 80mA
Current - Quiescent (Iq) 5.8 µA
PSRR 60dB (100kHz)
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WDFN (2x2)
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNCV8716MT33TBG,2156-NCV8716MT33TBG
Standard Package 1
Win Source Part Number 1019033-NCV8716MT33TBG
Ultra Librarian 3D Model Ultra Librarian NCV8716MT33TBG CAD Model

Description

ON Semiconductor NCV8716MT33TBG: High-Performance Voltage Regulator

The NCV8716MT33TBG is a robust, high-performance voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is engineered to provide a stable and reliable 3.3V output voltage, making it an ideal choice for automotive applications that require a consistent power supply under varying conditions.

Key Features and Benefits

  • Output Voltage: Precisely regulated 3.3V output, suitable for powering sensitive electronic components.
  • High Accuracy: Features a tight output voltage regulation that ensures system stability and performance.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue delivering a stable output even when the input-to-output voltage difference is minimal.
  • Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, enhancing system reliability and longevity.
  • Wide Operating Temperature Range: Capable of operating effectively across a broad temperature range, making it suitable for harsh automotive environments.
  • Current Limiting: Built-in current limit function safeguards the device and the load from excessive current draw conditions.
  • Package: Available in a compact, surface-mount D2PAK-3 package that saves board space and is amenable to modern, high-density circuit designs.

Applications

The NCV8716MT33TBG is particularly well-suited for automotive applications where a stable and reliable power supply is critical. It is commonly used in:

  • Automotive infotainment systems
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Power management circuits
  • Microcontroller power supplies

Quality and Reliability

ON Semiconductor's commitment to quality is reflected in the NCV8716MT33TBG, which is designed to meet the stringent requirements of the automotive industry. The device is AEC-Q100 qualified, ensuring that it meets the reliability standards for automotive electronics. With its superior performance and reliability, the NCV8716MT33TBG is an excellent choice for designers looking to enhance the efficiency and durability of their automotive systems.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0648 $53.2400
115+ $0.8737 $100.4755
180+ $0.8464 $152.3520
245+ $0.8191 $200.6795
320+ $0.7918 $253.3760
425+ $0.7099 $301.7075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess