EN
  • EN
  • DE

LT1034CS8-1.2#PBF

Part No LT1034CS8-1.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V/7V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Shunt, Dual
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V, 7V
Output Current 20mA
Tolerance ±1.2%
Temperature Coefficient 40ppm/°C, -
Noise - 0.1Hz to 10Hz 4μVp-p
Current - Cathode 20μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 138163-LT1034CS8-1.2#PBF
Ultra Librarian 3D Model Ultra Librarian LT1034CS8-1.2#PBF CAD Model

Description

LT1034CS8-1.2#PBF - Precision Voltage Reference

The LT1034CS8-1.2#PBF is a high-precision, low-temperature-coefficient dual voltage reference from Linear Technology. Engineered to deliver a stable and accurate 1.2V output, this device is an ideal choice for precision data conversion systems, battery-powered equipment, and power supplies. Its robust design ensures reliability and performance in a wide range of applications.

Key Features

  • Output Voltage: Precisely regulated 1.2 volts, making it suitable for various analog circuits and ADC/DAC reference applications.
  • Low Temperature Coefficient: Ensures minimal output variation over a wide temperature range, providing consistent performance for critical applications.
  • High Stability: The device is designed for long-term stability, which is essential for maintaining accuracy over time and under varying environmental conditions.
  • Low Noise: Exhibits exceptional low noise characteristics, which is crucial for sensitive electronics and precision instrumentation.
  • Wide Operating Temperature Range: Operates reliably across a broad temperature spectrum, from -40°C to +125°C, catering to demanding industrial and automotive applications.
  • Package: Housed in an 8-Lead SOIC package, the LT1034CS8-1.2#PBF is compact and suitable for space-constrained applications.

Applications

  • Analog to Digital Converters (ADCs)
  • Digital to Analog Converters (DACs)
  • Portable, Battery-Powered Devices
  • Power Supplies
  • Precision Instrumentation

With its combination of precision, stability, and versatility, the LT1034CS8-1.2#PBF voltage reference from Linear Technology stands out as a top-tier component for designers and engineers focusing on high-accuracy electronic systems. Its enduring performance and adherence to stringent specifications make it a reliable cornerstone in any precision voltage reference application.

Whether you are developing sophisticated measurement equipment or robust industrial solutions, the LT1034CS8-1.2#PBF provides the precision and reliability you need to ensure your product's superior performance.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1637 $60.8185
11+ $9.9805 $109.7855
16+ $9.6686 $154.6976
22+ $9.3567 $205.8474
28+ $9.0448 $253.2544
37+ $8.1092 $300.0404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess