EN
  • EN
  • DE

LT1034CS8-2.5

Part No LT1034CS8-2.5
Manufacturer Linear Technology
Description Micropower Dual Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204848-LT1034CS8-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1034CS8-2.5 CAD Model

Description

The LT1034CS8-2.5 is a precision voltage reference from Linear Technology, renowned for its high accuracy and stability. This device provides a fixed 2.5V output voltage with impressive specifications that make it suitable for various applications requiring a stable reference voltage, such as A/D and D/A converters, portable instrumentation, and battery-operated equipment.

Key Features

  • Output Voltage: Precisely 2.5 volts, ideal for multiple precision applications.
  • Low Temperature Coefficient: Ensures minimal voltage variation with temperature changes, providing a stable reference over a wide temperature range.
  • Low Dropout Voltage: The device can maintain accurate output even with minimal difference between the input and output voltages, enhancing its efficiency in low-voltage operations.
  • High Output Current: Capable of sourcing or sinking up to 20mA, making it versatile for driving various loads.
  • Low Dynamic Impedance: Ensures stable output under varying load conditions.

Applications

  • Battery-Powered Equipment
  • Precision Data Systems
  • Portable Instrumentation
  • Industrial Process Control Systems
  • Automotive Electronics

Package and Quality

The LT1034CS8-2.5 is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The device is characterized for operation from −40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions. Linear Technology adheres to stringent quality control measures, ensuring that each voltage reference meets their high standards for precision and durability.

Whether you are designing a sophisticated measurement system or simply need a reliable voltage reference for your electronic application, the LT1034CS8-2.5 from Linear Technology is an excellent choice that combines performance, reliability, and versatility.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4571 $53.4852
28+ $3.6572 $102.4016
43+ $3.5429 $152.3447
59+ $3.4286 $202.2874
76+ $3.3143 $251.8868
101+ $2.9714 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess