EN
  • EN
  • DE

LT1034IS8-1.2

Part No LT1034IS8-1.2
Manufacturer Linear Technology
Description Micropower Dual Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204849-LT1034IS8-1.2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1034IS8-1.2 CAD Model

Description

Product Overview: LT1034IS8-1.2

The LT1034IS8-1.2, manufactured by Linear Technology, is a high-precision, low-power voltage reference IC. This device is designed to provide a stable reference voltage of 1.2 volts, making it an essential component in various applications that require precise voltage regulation, such as data converters, portable instrumentation, and battery-operated equipment.

Key Features

  • Stable Voltage Reference: The LT1034IS8-1.2 offers a precise 1.2V output, which remains stable over changes in temperature, load conditions, and time.
  • Low Power Consumption: It is designed for energy-sensitive applications, consuming minimal power and contributing to the overall efficiency of the system it is used in.
  • High Precision: With tight output tolerance, the device ensures accuracy in the provision of reference voltage, which is critical for high-precision circuitry.
  • Wide Operating Temperature Range: Suitable for various environments, it operates effectively across a broad temperature range.
  • Robust Package: Housed in an 8-lead SOIC package, the LT1034IS8-1.2 is both durable and compact, making it easy to integrate into a wide array of electronic systems.

Applications

The LT1034IS8-1.2 is versatile and can be used in a multitude of applications. It is particularly useful in:

  • Precision data systems
  • Battery-powered equipment
  • Portable instrumentation
  • Analog-to-digital and digital-to-analog converters
  • Power supplies

Quality and Reliability

Linear Technology is known for its commitment to quality and the LT1034IS8-1.2 is no exception. It is built to meet high standards of reliability and performance, ensuring that it delivers consistent operation over its lifetime. Whether for commercial, industrial, or military applications, this voltage reference IC stands out for its precision and durability.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess