EN
  • EN
  • DE

LT1037IN8#PBF

Part No LT1037IN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 60MHZ 8DIP / Op Amp Single Low Noise Amplifier ±22V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 15 V/μs
GBP - Gain Bandwidth Product 60MHz
Current - Input Bias 15nA
Voltage - Input Offset 20μV
Dual Supply Voltage (±) ±4 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780162-LT1037IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1037
Introduction Date March 03, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1037IN8#PBF CAD Model

Description

The LT1037IN8#PBF is a high-performance operational amplifier (op amp) from Linear Technology, now part of Analog Devices, which is renowned for its ultra-low noise and precision characteristics, coupled with high speed performance. This product is designed to cater to a wide range of applications that require the utmost accuracy and signal integrity, including professional audio equipment, test equipment, and medical systems.

Key Features

  • Ultra Low Noise: With a noise voltage of just 2.5nV/√Hz at 1kHz, the LT1037 is one of the industry's lowest noise operational amplifiers. This makes it ideal for sensitive audio applications and signal processing where noise can be a critical factor.
  • High Speed: It offers a slew rate of 50V/μs and a gain bandwidth product of 20MHz, ensuring high-speed performance and quick response times for precision applications.
  • High Precision: The LT1037 provides excellent DC accuracy, with an input offset voltage of 0.2mV and input offset current of 3nA, contributing to its high precision capabilities.
  • Stable and Reliable: It features a stable operation for capacitive loads up to 1000pF, which is a testament to its robust and reliable performance in various circuit configurations.
  • Wide Operating Range: The device operates over a wide supply range of ±2.5V to ±18V, accommodating a variety of power requirements and ensuring flexibility in system design.

Applications

The LT1037IN8#PBF is versatile and can be used in a variety of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Spectrum Analyzers
  • Active Filters
  • Fast Amplifiers
  • Medical Imaging Systems

With its 8-pin PDIP package, the LT1037IN8#PBF is easy to integrate into existing designs, providing designers with a solution that combines high precision and low noise with high-speed operation. Whether you are developing a high-end audio interface, a sensitive instrumentation system, or any application where signal fidelity is paramount, the LT1037IN8#PBF is an excellent choice to enhance system performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess