EN
  • EN
  • DE
  • IT

LT1054CS8#TRPBF

Part No LT1054CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 0.1A 8SOIC / Charge Pump INV/STPUP -5V 100mA 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Ratiometric, Step-Up
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 15V
Output Voltage 2.5V (-Vin, 2Vin)
Output Voltage MAX 30V
Output Current 100mA
Frequency - Switching 25kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 100°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780165-LT1054CS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1054
Introduction Date December 23, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1054CS8#TRPBF CAD Model

Description

The LT1054CS8#TRPBF is a high-performance, monolithic, switched-capacitor voltage converter manufactured by Linear Technology. This versatile integrated circuit (IC) provides reliable performance for applications requiring an efficient voltage inversion, voltage doubling, or fractional voltage multiplication.

Key Features

  • Switched-Capacitor Technology: Utilizes a switched-capacitor design that allows for efficient voltage conversion without the need for inductors.
  • Voltage Inversion: Capable of inverting an input voltage to produce a negative output voltage, making it ideal for generating a dual supply from a single positive source.
  • Adjustable Output: The output voltage can be adjusted using two external resistors, providing flexibility in application design.
  • Low Power Consumption: Designed for low quiescent current, enhancing battery life in portable applications.
  • High Frequency Operation: Operates at a high switching frequency, which allows for smaller external capacitors, reducing the overall solution size.
  • Thermal Shutdown: Incorporates thermal shutdown protection to safeguard the IC from overheating during extreme operating conditions.

Applications

The LT1054CS8#TRPBF is ideal for a wide range of applications, including but not limited to:

  • Portable Battery-Powered Equipment
  • Operational Amplifier Power Supplies
  • Memory Backup Supplies
  • Interface Power Supplies
  • Data Acquisition Systems

Package and Quality

Encased in an 8-lead SOIC package, the LT1054CS8#TRPBF offers a compact footprint suitable for space-constrained applications. The device is also available in tape and reel packaging (TRPBF suffix), which is ideal for automated manufacturing processes. Linear Technology ensures high standards of quality and reliability, making this IC a dependable choice for critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess