EN
  • EN
  • DE

LT1054MJ8

Part No LT1054MJ8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Switched-Capacitor Voltage Converter with Regulator
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series *
Packaging Tube
Part Status Obsolete(EOL)
Function Ratiometric, Step-Up
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 15V
Output Voltage 2.5V (-Vin, 2Vin)
Output Voltage MAX 14V
Output Current 100mA
Frequency - Switching 25kHz
Synchronous Rectifier No
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
Win Source Part Number 1204886-LT1054MJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Family Name LT1054
Introduction Date December 23, 1998
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LT1054MJ8 CAD Model

Description

The LT1054MJ8 is a versatile switching voltage converter from Linear Technology, designed to cater to a wide array of power supply requirements. This high-performance device is capable of generating a regulated output voltage, which can be either higher or lower than the input voltage, making it ideal for applications that require a dual power supply from a single voltage source.

Key Features:

  • Switched-Capacitor Voltage Converter: The LT1054MJ8 uses a switched-capacitor technique, which allows for efficient voltage conversion without the need for inductors, thereby reducing noise and simplifying the design.
  • Adjustable Output: It offers an adjustable output voltage, providing designers with the flexibility to set the desired voltage level according to the requirements of their specific application.
  • High Current Output: With the capability to deliver up to 100mA of output current, this device is suitable for powering a range of electronic components and circuits.
  • Low Voltage Operation: The LT1054MJ8 operates at a low voltage, making it an excellent choice for battery-operated and portable devices where power efficiency is critical.
  • Stable and Reliable: It is designed to offer stable performance, even under varying load conditions, ensuring reliable operation over time.

Applications:

The LT1054MJ8 is well-suited for a variety of applications, including:

  • Battery-powered devices
  • Portable instruments
  • Operational amplifier power supplies
  • Memory backup systems
  • Negative voltage generation

Package and Quality:

The device is offered in an 8-lead metal can package (MJ8), ensuring robustness and durability for industrial-grade applications. Moreover, Linear Technology is known for its commitment to high-quality manufacturing standards, and the LT1054MJ8 is no exception, providing reliable performance in even the most demanding environments.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess