EN
  • EN
  • DE

LT1058

Part No LT1058
Manufacturer Linear Technology
Description Dual and Quad, JFET Input Precision High Speed Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204901-LT1058
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1058 CAD Model

Description

Product Overview: LT1058 from Linear Technology

The LT1058 is a high-performance operational amplifier (op-amp) designed by Linear Technology, now part of Analog Devices, renowned for its precision electronic components. This quad operational amplifier is characterized by its low noise, high output drive capability, and low distortion, making it an excellent choice for a wide range of applications, including audio and instrumentation systems.

Key Features

  • Low Noise: The LT1058 boasts a low voltage noise density of just 9nV/√Hz at 1kHz, ensuring that signal integrity is maintained even in sensitive audio and measurement applications.
  • High Output Drive: With its ability to deliver ±20mA of output current, this op-amp can drive heavy loads without compromising performance, suitable for driving headphones or other audio equipment.
  • Low Distortion: The LT1058 features a total harmonic distortion (THD) of 0.002% for audio frequencies, making it ideal for high-fidelity audio applications.
  • Wide Supply Range: It operates from a wide supply voltage range of ±2.5V to ±18V, allowing for flexibility in various circuit configurations.
  • High Slew Rate: A slew rate of 13V/µs ensures that the LT1058 can handle fast signal transitions, which is crucial for high-speed signal processing.

Applications

The versatility of the LT1058 makes it suitable for a variety of applications:

  • High-Quality Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters and Oscillators
  • Professional Microphone Preamplifiers
  • Instrumentation and Control Systems

Reliability and Quality

Linear Technology is committed to providing high-quality products, and the LT1058 is no exception. It is designed to meet rigorous standards of performance and reliability, ensuring that it can be used in professional and critical applications with confidence.

Conclusion

The LT1058 quad operational amplifier from Linear Technology stands out for its low noise, high output drive, and low distortion, offering a reliable and high-performance solution for a multitude of electronic applications. Whether used in high-end audio, precision instrumentation, or any other demanding environment, the LT1058 is engineered to exceed expectations and deliver consistent, high-quality results.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess