EN
  • EN
  • DE

LT1071HVCT

Part No LT1071HVCT
Manufacturer Linear Technology
Description 5A and 2.5A High Efficiency Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204915-LT1071HVCT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1071HVCT CAD Model

Description

Introducing the LT1071HVCT from Linear Technology

The LT1071HVCT is a versatile and robust step-down switching regulator designed to handle a wide range of power supply applications. Manufactured by Linear Technology, now part of Analog Devices, this component is part of their LT1071 series, known for their reliability and efficiency. The LT1071HVCT variant comes in a TO-220 package, offering a convenient solution for designers looking for a high-voltage, high-performance regulator.

Key Features

  • High Voltage Capability: The LT1071HVCT is capable of operating with an input voltage range of 8V to 60V, making it suitable for applications that require a high input voltage.
  • Adjustable Output: Users can set the output voltage from 2.5V up to the input voltage level, providing flexibility for various output requirements.
  • High Efficiency: With its innovative design, this regulator can achieve efficiency levels up to 90%, ensuring minimal heat generation and energy loss during operation.
  • Robust Power Handling: It can deliver output currents up to 2.5A, making it a strong candidate for powering a wide array of electronic devices.
  • Thermal Protection: The LT1071HVCT includes thermal shutdown mechanisms to protect the device from overheating, enhancing its reliability and lifespan.
  • Low Ripple: The switching regulator design minimizes output voltage ripple, providing a stable power source for sensitive electronics.

Applications

The LT1071HVCT is ideal for a variety of applications, including:

  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Battery-operated devices
  • Portable power supplies

Design Support

Linear Technology provides comprehensive design support for the LT1071HVCT, including datasheets, application notes, and a suite of design simulation tools. This ensures that engineers can optimize the regulator's performance for their specific application requirements.

In summary, the LT1071HVCT from Linear Technology is a high-voltage, adjustable output, step-down switching regulator that offers high efficiency, robust power handling, and reliability for a diverse range of electronic applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess