EN
  • EN
  • DE

LT1071HVIT#PBF

Part No LT1071HVIT#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 75V (Switch)
Output Current 2.5A (Switch)
Frequency - Switching 40kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1057719-LT1071HVIT#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1071HVIT#PBF CAD Model

Description

Product Overview: LT1071HVIT#PBF

The LT1071HVIT#PBF is a versatile and robust high power switching regulator from Linear Technology, designed to offer both high performance and reliability for a wide range of power conversion applications. This component is part of the LT1071 series, which is characterized by its ability to handle higher power applications with ease, and the HVIT#PBF variant is specifically tailored for situations that demand higher voltage capabilities.

Key Features

  • High Voltage Operation: The LT1071HVIT#PBF is capable of operating with input voltages up to 60V, making it suitable for high-voltage applications.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 100kHz to 200kHz, allowing for flexibility in design to optimize for efficiency or component size.
  • High Efficiency: The device is designed to offer high efficiency, which is critical in reducing heat generation and improving system reliability.
  • Low Shutdown Current: When in shutdown mode, the regulator consumes a very low quiescent current, which is beneficial for power-sensitive applications.
  • Versatile Usage: It can be configured in several different topologies, including boost, flyback, and forward converter, providing design flexibility.

Applications

The LT1071HVIT#PBF is suitable for a broad range of applications, including but not limited to:

  • Telecommunications equipment
  • Automotive systems
  • Industrial power supplies
  • Battery-operated devices
  • Marine and aerospace electronics

Product Specifications

The LT1071HVIT#PBF comes in a TO-220 package, ensuring easy mounting on a variety of PCB layouts. Its thermal performance is enhanced by the package's design, which aids in heat dissipation. The product is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Conclusion

With its high-voltage capability, adjustable switching frequency, and high efficiency, the LT1071HVIT#PBF from Linear Technology is an excellent choice for designers looking to implement a reliable and versatile power solution in their high-power systems. Its wide range of applications and robust design make it a valuable component for any power conversion project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess