EN
  • EN
  • DE
  • IT

LT1073CN8

Part No LT1073CN8
Manufacturer Linear Technology
Description Micropower DC-DC Converter Ajustable and Fixed 5V, 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204926-LT1073CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1073CN8 CAD Model

Description

The LT1073CN8 is a versatile microPower DC/DC converter integrated circuit from Linear Technology, designed to cater to a wide array of power conversion needs in electronic devices. This IC is capable of operating in various configurations, including step-up, step-down, and inverting applications, making it a flexible choice for designers looking to manage power in space-constrained environments.

Key Features:

  • Adjustable Output: Users can set the output voltage to their desired level by using external resistors, providing flexibility across different applications.
  • Versatile Power Supply Range: The LT1073CN8 operates with an input voltage range from 1.0V to 30V, accommodating a broad spectrum of power sources from single-cell batteries to fixed power supplies.
  • High Efficiency: With its optimized design, the IC achieves high efficiency, which is critical for battery-powered devices, helping to extend their operational life.
  • Low Quiescent Current: The low quiescent current of the LT1073CN8 is ideal for battery-operated systems, as it minimizes the drain on the power source when the device is in standby mode.
  • Multiple Package Options: The IC is available in an 8-pin PDIP package, ensuring compatibility with various PCB layouts and easy integration into existing designs.

Applications:

The LT1073CN8 is suitable for a wide range of applications including, but not limited to, portable power, battery backup systems, and power supply conversions in both consumer and industrial electronics. Its ability to provide a stable power supply in a compact form factor makes it particularly useful for handheld devices, medical equipment, and power-sensitive telemetry units.

Design Support:

Linear Technology provides comprehensive design support for the LT1073CN8, including detailed datasheets, application notes, and design simulation tools. This support helps engineers to quickly integrate the IC into their designs and optimize its performance for their specific applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6364 $65.9100
60+ $2.1629 $129.7740
93+ $2.0956 $194.8908
128+ $2.0283 $259.6224
166+ $1.9598 $325.3268
221+ $1.7580 $388.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess