EN
  • EN
  • DE
  • IT

LT1073CS8-5#PBF

Part No LT1073CS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST 5V 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.5A (Switch)
Frequency - Switching 19kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 128272-LT1073CS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1073CS8-5#PBF CAD Model

Description

Product Overview: LT1073CS8-5#PBF

The LT1073CS8-5#PBF is a versatile DC-DC converter integrated circuit from Linear Technology, designed to cater to a variety of power supply applications. This component is particularly suitable for portable devices, instrumentation, and embedded systems that require a stable and efficient power conversion solution.

Key Features

  • Adjustable and Fixed Output Versions: The LT1073CS8-5#PBF comes in a fixed 5V output version, ensuring a regulated power supply for circuits that require a consistent voltage level.
  • Wide Input Voltage Range: It can operate with an input voltage range from 1.0V to 30V, making it versatile for use in various applications with different power source requirements.
  • High Efficiency: Its design focuses on high efficiency, which is critical for battery-powered devices where power conservation is paramount.
  • Low Battery Detector: The built-in low battery detector feature can signal when the battery voltage falls below a predefined threshold, helping to prevent deep discharge and extend battery life.
  • Small Package: Housed in a compact 8-pin SOIC package, the LT1073CS8-5#PBF is ideal for space-constrained applications.

Applications

The LT1073CS8-5#PBF is highly adaptable and can be used in a wide range of applications, including:

  • Portable Electronics
  • Power Backup Systems
  • Embedded Systems
  • Instrumentation
  • Battery-Powered Equipment
  • Energy Harvesting

Reliability and Performance

Linear Technology, known for its quality and performance, ensures that the LT1073CS8-5#PBF meets the highest standards. The device's thermal performance and long-term reliability make it a preferred choice for professionals seeking a robust power conversion solution.

Conclusion

In summary, the LT1073CS8-5#PBF by Linear Technology is a reliable and efficient choice for designers looking to implement a compact, high-performance DC-DC converter in their electronic designs. Its broad input voltage range, fixed output capability, and additional features such as the low battery detector make it a versatile component suitable for a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8687
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.3878
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.6810 $50.0430
8+ $13.6870 $109.4960
12+ $13.2593 $159.1116
16+ $12.8316 $205.3056
21+ $12.4039 $260.4819
27+ $11.1207 $300.2589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess