EN
  • EN
  • DE

LT1074HVIT#PBF

Part No LT1074HVIT#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ TO220 / Conv DC-DC 7.3V to 64V Synchronous Step Down Single-Out 2.5V to 50V 10A 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 64V
Output Voltage 2.5V
Output Voltage MAX 35V
Output Current 5.5A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 780181-LT1074HVIT#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1074
Introduction Date January 09, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1074HVIT#PBF CAD Model

Description

Linear Technology

The LT1074HVIT#PBF is a versatile and robust step-down switching regulator designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This component is a high-voltage version of the LT1074 series and is packaged in a durable TO-220 package, ensuring reliable performance in a range of industrial and commercial applications.

Key Features

  • High Voltage Operation: The LT1074HVIT#PBF is capable of handling input voltages up to 60V, making it suitable for a wide array of power supply scenarios, including automotive and industrial systems where high input voltages are common.
  • Adjustable Output: With an output voltage range that can be set from 2.5V to 50V, this regulator provides flexibility for designers to use it in multiple applications requiring different voltage levels.
  • High Efficiency: The device features a switch-mode design, which typically offers higher efficiency than linear voltage regulators, especially at higher input voltages and load currents.
  • Thermal Protection: The LT1074HVIT#PBF includes thermal shutdown protection to safeguard the device and the overall system from overheating, enhancing system reliability.
  • Low Dropout Operation: This regulator is designed to maintain regulation with minimal difference between the input and output voltages, which is beneficial in low dropout scenarios.

Applications

The versatility of the LT1074HVIT#PBF makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive power supplies
  • Industrial control systems
  • Telecommunications equipment
  • Battery-operated devices
  • Portable instruments

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1074HVIT#PBF meets the highest standards of reliability and performance. It's designed to withstand harsh operating conditions and provides a reliable solution for your power conversion needs.

In summary, the LT1074HVIT#PBF from Linear Technology is a high-voltage, adjustable step-down switching regulator that offers efficiency, versatility, and reliability for a broad range of applications. Its robust design and comprehensive feature set make it a valuable component for any power management system.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.5917 $58.5917
3+ $48.0753 $144.2259
4+ $46.5729 $186.2916
5+ $45.0706 $225.3530
6+ $43.5682 $261.4092
8+ $39.0612 $312.4896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess